EN
  • EN
  • DE

DS3695TJ

Part No DS3695TJ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Multipoint RS485/RS422 Transceivers/Repeaters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169356-DS3695TJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3695TJ CAD Model

Description

The DS3695TJ is a differential bus transceiver from National Semiconductor, now a part of Texas Instruments (TI). This device is designed for high-speed data transmission over balanced lines, making it suitable for various communication and networking applications. Given its 'END-OF-LIFE' status, it's crucial to understand its features and potential replacements for ongoing projects.

Applications:

  • RS-422 and RS-485 Communication Systems
  • Local Area Networks (LANs)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Line Drivers and Receivers

Features:

  • Differential Data Transmission: Provides robust noise immunity and reliable data transfer over long distances.
  • High-Speed Operation: Supports data rates up to 10 Mbps, enabling fast communication.
  • Low Power Consumption: Minimizes energy usage, making it suitable for power-sensitive applications.
  • Short-Circuit Protection: Protects the transceiver from damage due to short circuits on the bus lines.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the device when temperature exceeds safe limits.

Benefits:

  • Reliable Data Communication: Differential transmission ensures data integrity even in noisy environments.
  • Fast Data Transfer: High-speed operation allows for quick and efficient communication between devices.
  • Energy Efficient: Low power consumption reduces overall system power requirements.
  • Robust Protection: Short-circuit protection and thermal shutdown enhance device reliability and lifespan.
  • Easy Integration: Compatible with standard RS-422 and RS-485 interfaces, simplifying system design.

Additional Details:

The DS3695TJ operates from a single 5V power supply. It includes both a driver and a receiver, allowing for bidirectional communication. The driver outputs are designed to handle the characteristic impedance of twisted-pair cables, minimizing signal reflections and ensuring signal integrity. The receiver has a high input impedance and a wide common-mode voltage range, providing excellent noise immunity. The device is typically packaged in a 16-pin DIP or SOIC package. However, due to its end-of-life status, finding direct replacements or alternative solutions may be necessary for new designs. Consider TI's current offerings for RS-485 transceivers, ensuring compatibility and availability for future production runs. The end-of-life status implies that this part is no longer manufactured, and sourcing it might require careful consideration of inventory and potential obsolescence risks.

Designers should carefully evaluate alternative transceivers from TI or other manufacturers to ensure long-term availability and support for their applications.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess