EN
  • EN
  • DE

DS90CR286AQ

Part No DS90CR286AQ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description +3.3V Rising Edge Data Strobe LVDS Receiver 28-Bit Channel Link-66 MHz, +3.3V Rising Edge Strobe LVDS Receiver 21-Bit Channel Link-66 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169596-DS90CR286AQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CR286AQ CAD Model

Description

The DS90CR286AQ is a Channel Link receiver designed to interface with a Channel Link transmitter over a high-speed serial link. It's part of the Channel Link family of products from National Semiconductor (now Texas Instruments) and is designed to convert serial data back into parallel data for display or other processing. Because this product is designated as END-OF-LIFE by the manufacturer, its availability may be limited, and newer alternatives may be recommended for new designs.

Applications

  • LCD Displays
  • Plasma Displays
  • Digital TVs
  • Automotive Display Systems

Features

  • High-Speed Data Transfer Rates
  • Low Power Consumption
  • Supports Various Display Resolutions
  • Typically interfaces with a compatible Channel Link transmitter

Benefits

  • Enables high-resolution display connectivity
  • Reduces cable size and cost compared to parallel interfaces
  • Minimizes power consumption in display systems
  • Provides a reliable high-speed serial link for display data

Additional Details

The DS90CR286AQ is designed to receive data transmitted by a compatible Channel Link transmitter, typically over a shielded twisted pair cable. It converts the serial data stream back into a parallel data bus, which can then be used to drive a display panel or other processing circuitry. This receiver supports various display resolutions and refresh rates, depending on the specific transmitter and system configuration. Due to its end-of-life status, designers should consider newer Channel Link or FPD-Link solutions from Texas Instruments or other manufacturers for new display designs. The receiver typically requires a stable power supply and proper termination to ensure reliable high-speed data transfer.

You May Also Be Interested in

Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,920 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess