EN
  • EN
  • DE
  • IT

DS90CR484VJDX

Part No DS90CR484VJDX
Manufacturer National Semiconductor (TI)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+P
Reference case TQFP-100
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 723272-DS90CR484VJDX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90CR484VJDX CAD Model

Description

The DS90CR484VJDX is a Channel Link receiver from Texas Instruments (formerly National Semiconductor). It is designed to receive data transmitted over a Channel Link interface, which is commonly used to transmit high-speed data over a short distance. This particular receiver is part of the FPD-Link III family, which is used in automotive and industrial applications.

Applications

  • Automotive display systems (e.g., infotainment, instrument cluster)
  • Industrial cameras
  • Medical imaging equipment
  • Surveillance systems
  • Laptop and desktop displays

Features

  • FPD-Link III receiver
  • Supports high data rates (up to 2.5 Gbps)
  • Adaptive equalization
  • Integrated clock data recovery (CDR)
  • Low power consumption
  • Small package size

Benefits

  • High-speed data transmission over cable
  • Improved signal integrity
  • Reduced EMI
  • Simplified system design
  • Lower system cost

Specifications

  • Data rate: Up to 2.5 Gbps
  • Input voltage range: 1.8V to 3.3V
  • Power consumption: Typically 200 mW
  • Operating temperature range: -40°C to +85°C
  • Package: VQFN
  • Interface: FPD-Link III

The DS90CR484VJDX incorporates adaptive equalization to compensate for signal loss and distortion over the cable, ensuring reliable data transmission. The integrated clock data recovery (CDR) eliminates the need for an external clock, simplifying the system design. Its high data rate and low power consumption make it well-suited for automotive and industrial applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.3653 $137.3653
2+ $132.7869 $265.5738
3+ $119.0505 $357.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess