The DS92001TM is a Channel Link Serializer/Deserializer (SerDes) from Texas Instruments (formerly National Semiconductor). It is designed to transmit data over a single differential pair, reducing the number of interconnects required in high-speed data transmission applications. The device serializes 24 bits of parallel data into a single high-speed serial stream for transmission and deserializes the received serial stream back into 24 bits of parallel data. This device is part of the Channel Link family, offering a cost-effective solution for point-to-point data transfer.
Applications:
- High-speed data transmission systems
- Flat panel displays
- Digital copiers and printers
- Networking equipment
- Video distribution systems
Features:
- 24-bit parallel to serial conversion
- Serial data rate up to 400 Mbps
- Single 3.3V power supply
- Low power consumption
- On-chip PLL for clock generation
- Differential signaling for noise immunity
- Built-in testability features
- Space-saving package
Benefits:
- Reduced interconnect: By serializing parallel data, the number of wires or traces required for data transmission is significantly reduced, simplifying board layout and reducing cost.
- High data throughput: Supports high-speed data transfer rates, enabling the transmission of large amounts of data quickly and efficiently.
- Improved signal integrity: Differential signaling provides excellent noise immunity, ensuring reliable data transmission even in noisy environments.
- Low power consumption: Optimized for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
- Simplified system design: Integrated PLL and other features simplify system design and reduce the number of external components required.
The DS92001TM utilizes a phase-locked loop (PLL) to generate the high-speed serial clock from a lower-frequency reference clock. It employs differential signaling to minimize noise and interference, ensuring reliable data transmission over the link. The device also incorporates built-in testability features, enabling easy system diagnosis and debugging. It is generally available in a small form-factor package to minimize board space requirements.
This SerDes is commonly employed in applications requiring high-speed data transmission with a minimum number of interconnects. Its combination of speed, low power consumption, and noise immunity makes it a versatile solution for a wide range of applications. The device is designed to meet the rigorous requirements of modern digital systems, providing a robust and reliable data transfer link.