EN
  • EN
  • DE

RE5VL60AA-RF

Part No RE5VL60AA-RF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 292644-RE5VL60AA-RF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE5VL60AA-RF CAD Model

Description

The RE5VL60AA-RF is a voltage detector IC manufactured by Ricoh Electronic Devices. It's designed to monitor the supply voltage of electronic circuits and provide a reset signal when the voltage drops below a predetermined threshold. This functionality is crucial for safeguarding microcontrollers and other sensitive components from operating under insufficient voltage conditions, which can lead to data corruption or system malfunction. The RE5VL60AA-RF is characterized by its low current consumption, high detection accuracy, and compact packaging, making it suitable for a wide range of applications, particularly in battery-powered and portable devices.

Applications

  • Microcontroller Supervision: Provides a reset signal to microcontrollers during power-up or when the supply voltage drops below a safe level.
  • Battery-Powered Equipment: Monitors battery voltage levels to prevent deep discharge and ensure proper operation.
  • Power Supply Monitoring: Supervises the output voltage of power supplies to detect and respond to voltage drops.
  • Real-Time Clock (RTC) Protection: Safeguards RTC data by resetting the system when the supply voltage is too low.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to ensure reliable operation under varying battery conditions.

Features

  • Accurate Voltage Detection: Precisely monitors the input voltage and generates a reset signal when the voltage drops below the specified threshold.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Built-in Hysteresis: Prevents oscillation and false triggering due to noise or voltage fluctuations.
  • Open-Drain Output: Provides a flexible output configuration that can be easily interfaced with other circuits.
  • Small Package Size: Available in compact packages, allowing for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably across a broad range of temperatures.

Benefits

  • Ensured System Reliability: Prevents system failures by providing a reliable reset signal during undervoltage conditions.
  • Extended Battery Life: Low current consumption helps to maximize the operating time of battery-powered devices.
  • Stable System Performance: Accurate voltage detection ensures consistent performance of connected circuits.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Versatile Application: Suitable for a wide variety of applications due to its robust features and performance characteristics.

Additional Details

The RE5VL60AA-RF is typically supplied in a small surface-mount package, facilitating automated assembly. It requires a pull-up resistor on the output pin to provide a high signal when the input voltage is above the detection threshold. The datasheet provides detailed specifications on the detection voltage, hysteresis voltage, and operating conditions. Proper decoupling capacitors should be used near the device to ensure stable operation. The RE5VL60AA-RF is a key component for ensuring the stable and reliable operation of electronic systems, especially those operating in environments with fluctuating power supplies or limited battery capacity.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4170 $59.5870
26+ $4.4444 $115.5544
41+ $4.3058 $176.5378
56+ $4.1672 $233.3632
72+ $4.0275 $289.9800
96+ $3.6117 $346.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess