EN
  • EN
  • DE

DS99R124QSQ

Part No DS99R124QSQ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 5 - 43 MHz 18-bit Color FPD-Link II to FPD-Link Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169784-DS99R124QSQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS99R124QSQ CAD Model

Description

The DS99R124QSQ is a FPD-Link III serializer from National Semiconductor (now Texas Instruments). It's designed to transmit high-speed video data and control signals over a single differential pair cable, significantly reducing system cost and complexity. The device embeds clock signals within the data stream, eliminating the need for a separate clock line.

Applications

  • Automotive infotainment systems
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial cameras
  • Medical imaging equipment
  • Display panels

Features

  • FPD-Link III serial interface
  • High-speed data transmission
  • Embedded clocking
  • Bidirectional control channel
  • Adaptive equalization
  • Pre-emphasis
  • Low power consumption
  • Automotive qualified versions available

Benefits

  • Reduced system cost due to fewer cables
  • Simplified system design
  • Improved signal integrity
  • Increased system reliability
  • Lower EMI
  • Longer cable reach

Additional Details

The DS99R124QSQ typically operates from a 3.3V supply. It's available in various packages including QFN. The specific features and performance characteristics can vary depending on the version and configuration. It supports data rates up to a certain Gbps. The bidirectional control channel allows for communication from the deserializer back to the serializer, enabling features such as remote control and diagnostics. Its adaptive equalization compensates for signal losses in the cable, allowing for longer cable runs and higher data rates. The pre-emphasis feature further enhances signal quality by boosting high-frequency components of the signal.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess