EN
  • EN
  • DE
  • IT

JM38510/10703BXA

Part No JM38510/10703BXA
Manufacturer National Semiconductor (TI)
Description Three Terminal Positive Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1191634-JM38510/10703BXA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/10703BXA CAD Model

Description

The JM38510/10703BXA is a high-reliability operational amplifier manufactured by National Semiconductor (acquired by Texas Instruments). It is a precision operational amplifier designed for demanding applications requiring high accuracy, low noise, and excellent stability. This part is typically used in military, aerospace, and other high-reliability systems.

Applications:

  • Precision Instrumentation
  • Military and Aerospace Systems
  • High-Accuracy Data Acquisition
  • Medical Equipment
  • Test and Measurement Equipment
  • Sensor Amplification
  • Precision Voltage References

Features:

  • High Open-Loop Gain: Provides high amplification accuracy.
  • Low Input Offset Voltage: Minimizes errors due to input offset.
  • Low Input Bias Current: Reduces errors due to input bias current.
  • Low Noise: Ensures clean signal amplification.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode noise effectively.
  • High Power Supply Rejection Ratio (PSRR): Minimizes the effect of power supply variations.
  • Wide Operating Temperature Range: Suitable for harsh environments.
  • Hermetic Package: Provides high reliability and environmental protection.
  • Qualified to MIL-STD-883

Benefits:

  • High Accuracy: Precision performance ensures accurate signal processing.
  • Improved System Reliability: High-reliability components enhance system robustness.
  • Reduced Errors: Low offset voltage and bias current minimize errors.
  • Enhanced Noise Immunity: Low noise and high CMRR improve signal clarity.
  • Stable Performance: High PSRR ensures stable operation with power supply variations.
  • Suitable for Extreme Environments: Wide operating temperature range allows for use in harsh conditions.

Additional Details:

The JM38510/10703BXA typically operates from a ±15V power supply. Its performance characteristics are guaranteed over the full military temperature range. The hermetic package provides excellent protection against moisture and other environmental contaminants. Proper decoupling and grounding techniques are essential for achieving optimal performance. The specific electrical characteristics vary based on the specific grade and revision of the device, so referencing the appropriate datasheet is critical.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess