EN
  • EN
  • DE

LF347J

Part No LF347J
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022688-LF347J
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF347J CAD Model

Description

The LF347J is a wide bandwidth quad JFET operational amplifier (op-amp) manufactured by National Semiconductor, now Texas Instruments (TI). It's designed for high-performance audio and instrumentation applications.

Applications

  • Audio Amplifiers
  • Instrumentation Amplifiers
  • Active Filters
  • Integrators
  • Sample-and-Hold Circuits
  • High-Speed Signal Processing

Features

  • Quad Operational Amplifier
  • JFET Input Stage
  • Wide Bandwidth: 4 MHz (typical)
  • Low Input Bias Current: 50 pA (typical)
  • Low Input Offset Voltage: 2 mV (typical)
  • High Slew Rate: 13 V/µs (typical)
  • Low Total Harmonic Distortion (THD)
  • High Input Impedance
  • Supply Voltage: ±5V to ±15V
  • DIP Package

Benefits

  • High-fidelity audio amplification
  • Accurate signal processing
  • Low noise and distortion
  • Fast settling time
  • Suitable for a wide range of applications
  • Improved performance in high-impedance circuits

Additional Details

The LF347J offers excellent performance characteristics, making it suitable for demanding applications. The JFET input stage provides high input impedance and low input bias current, minimizing loading effects on the signal source. The wide bandwidth and high slew rate enable accurate amplification of high-frequency signals. Consult the Texas Instruments datasheet for detailed specifications, including noise figure, common-mode rejection ratio (CMRR), and power supply rejection ratio (PSRR). It's a versatile op-amp known for its clean and accurate signal amplification.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess