EN
  • EN
  • DE

SLVU2.8-4.TE

Part No SLVU2.8-4.TE
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Clamping Voltage 15 V
Depth 4 mm
Direction Bidirectional
Element Configuration Dual
Leakage Current 1 µA
Length 5 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 8
Radiation Hardening No
RoHS Non-Compliant
Working Voltage 2.8 V
Win Source Part Number 959464-SLVU2.8-4.TE
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLVU2.8-4.TE CAD Model

Description

The Semtech Corporation SLVU2.8-4.TE is a bidirectional, dual element configuration, surface mountable, SOIC case/package TVS diode designed for use in a variety of electronic applications. With a clamping voltage of 15 V and a working voltage of 2.8 V, this TVS diode is perfect for use in circuits that require precise voltage regulation. The TVS diode has a leakage current of 1 µA and can operate over a temperature range of -55 °C to 125 °C. This TVS diode has a low popularity in the market and has a shortage in supply and demand status. This TVS diode is not RoHS compliant and is not radiation hardened.

    You May Also Be Interested in

    GOOD-ARK Electronics
    Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
    Need more? Email Us
    Chilisin
    SSL0804 2, 2UH 6100MA 20% Wwt
    Need more? Email Us
    Silicon Storage Technology, Inc
    Need more? Email Us
    Fairchild/ON Semiconductor
    Need more? Email Us
    Linear Technology
    Need more? Email Us
    Silicon Storage Technology, Inc
    Need more? Email Us
    STMicroelectronics
    Need more? Email Us
    Rohm Semiconductor
    Need more? Email Us
    Micrel
    Need more? Email Us

    Top Sellers

    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    8+ $7.7805 $62.2440
    19+ $6.3839 $121.2941
    29+ $6.1845 $179.3505
    39+ $5.9849 $233.4111
    50+ $5.7854 $289.2700
    67+ $5.1869 $347.5223
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 4,990 pieces
    MOQ: 8 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess