EN
  • EN
  • DE

LF356J

Part No LF356J
Manufacturer National Semiconductor (TI)
Description Series Monolithic JFET Input Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1196109-LF356J
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF356J CAD Model

Description

The LF356J is a wide bandwidth JFET-input operational amplifier manufactured by National Semiconductor (now Texas Instruments). It offers high slew rate, low input bias and offset currents, and low noise, making it suitable for a wide range of applications, including audio amplification, instrumentation, and high-speed signal processing.

Applications:

  • Audio Amplification: Used in preamplifiers, mixers, and other audio equipment.
  • Instrumentation Amplifiers: Employed in data acquisition systems, sensor signal conditioning, and precision measurement circuits.
  • High-Speed Signal Processing: Used in filters, oscillators, and other high-frequency circuits.
  • Sample-and-Hold Circuits: Captures and holds analog voltage values for later processing.
  • Integrators and Differentiators: Performs mathematical operations on analog signals.

Features:

  • High Slew Rate: Enables fast response to rapidly changing signals.
  • Low Input Bias Current: Minimizes errors due to input current.
  • Low Input Offset Voltage: Reduces DC errors in amplifier circuits.
  • Low Noise: Provides clean signal amplification with minimal noise.
  • Wide Bandwidth: Allows for amplification of high-frequency signals.
  • JFET Input Stage: Offers high input impedance and low input capacitance.

Benefits:

  • High-Fidelity Audio Amplification: Low noise and high slew rate ensure accurate audio reproduction.
  • Precise Measurements: Low input bias and offset currents minimize errors in instrumentation applications.
  • Fast Signal Processing: High slew rate enables rapid processing of analog signals.
  • Versatile Applications: Suitable for a wide range of analog circuit designs.
  • Improved System Performance: Provides stable and reliable performance in various operating conditions.

Additional Details:

The LF356J typically requires external compensation components to ensure stable operation. The values of these components depend on the specific application and desired bandwidth. The datasheet for the LF356J provides detailed information on recommended operating conditions, electrical characteristics, and application examples. It is important to consult the datasheet for the manufacturer's specifications before using this part. Proper power supply decoupling is crucial to minimize noise and ensure stable operation.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess