EN
  • EN
  • DE

LM110J

Part No LM110J
Manufacturer National Semiconductor (TI)
Description Voltage Follower
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1196694-LM110J
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM110J CAD Model

Description

The LM110J is a voltage follower, also known as a unity-gain amplifier or buffer amplifier, manufactured by National Semiconductor (now Texas Instruments). It's designed to provide a high-impedance input and a low-impedance output, effectively isolating a signal source from a load. The LM110 is known for its high input impedance, low output impedance, and high accuracy.

Applications

  • Buffering: Isolates signal sources from loads to prevent loading effects.
  • Impedance matching: Matches a high-impedance source to a low-impedance load.
  • Voltage regulation: Can be used in voltage regulators to improve stability and accuracy.
  • Analog-to-digital converter (ADC) input buffer: Provides a stable input voltage to an ADC.
  • Sample-and-hold circuits: Used in sample-and-hold circuits to isolate the sampling capacitor.

Features

  • High input impedance: Minimizes loading of the signal source.
  • Low output impedance: Provides a stable output voltage to the load.
  • Unity gain: Output voltage is essentially equal to the input voltage.
  • Low input bias current: Minimizes errors due to input current.
  • Wide bandwidth: Operates over a wide range of frequencies.
  • Short-circuit protection: Protects the amplifier from damage due to short circuits.
  • Low offset voltage: Provides accurate voltage following.

Benefits

  • Improved signal integrity: Buffering prevents loading effects and maintains signal accuracy.
  • Stable voltage output: Low output impedance ensures a stable voltage supply.
  • Versatile applications: Can be used in a wide range of circuits requiring buffering or impedance matching.
  • Accurate voltage following: Low offset voltage ensures high accuracy.
  • Enhanced system performance: Improves the overall performance and stability of electronic systems.

Additional Details

The LM110J typically operates from a dual power supply (positive and negative voltage). The input voltage range is limited by the power supply voltages. The device often comes in a metal can package (J package). For specific details on input impedance, output impedance, bandwidth, input bias current, and offset voltage, it's crucial to consult the official National Semiconductor/Texas Instruments datasheet.

Overall, the LM110J is a versatile and reliable voltage follower that provides excellent buffering and impedance matching capabilities. Its high input impedance, low output impedance, and high accuracy make it a valuable component in a wide range of electronic circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess