EN
  • EN
  • DE

LM140LAH-12/883QS

Part No LM140LAH-12/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001187-LM140LAH-12/883QS
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM140LAH-12/883QS CAD Model

Description

The LM140LAH-12/883QS is a precision voltage regulator manufactured by National Semiconductor, now a part of Texas Instruments (TI). This regulator is designed to provide a stable and accurate 12V output, making it suitable for a wide range of applications requiring a consistent voltage supply. The /883QS designation indicates that this part meets stringent military-grade specifications, ensuring high reliability and performance under harsh environmental conditions.

Applications:

  • Military and Aerospace Equipment: Used in critical systems requiring high reliability and performance under extreme conditions.
  • Precision Instrumentation: Provides stable voltage for sensitive measurement and control circuits.
  • Avionics Systems: Powers various avionics components, ensuring stable operation.
  • High-Reliability Power Supplies: Used as a core component in power supplies for critical systems.

Features:

  • Fixed 12V Output: Provides a stable and accurate 12V regulated output.
  • Military-Grade Qualification (/883QS): Meets stringent military standards for reliability and performance.
  • High Ripple Rejection: Effectively filters out input voltage ripple for a cleaner output.
  • Short Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Prevents damage from overheating by limiting output current.
  • High Input Voltage Tolerance: Can withstand a wide range of input voltages.

Benefits:

  • Enhanced System Reliability: Military-grade qualification ensures reliable performance in demanding environments.
  • Stable Power Supply: Provides a consistent and accurate 12V output, crucial for sensitive electronics.
  • Protection Against Damage: Short circuit and thermal overload protection safeguards the regulator and connected components.
  • Reduced Noise: High ripple rejection minimizes noise in the output voltage.
  • Simplified Design: Fixed voltage output simplifies power supply design.

Additional Details:

The LM140LAH-12/883QS is typically packaged in a hermetically sealed package, providing excellent protection against environmental factors. It requires external capacitors for stability, with specific values depending on the application and load conditions. The regulator's performance is specified over a wide temperature range, ensuring consistent operation in extreme environments. It is a three-terminal regulator, making it easy to integrate into existing circuits.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess