EN
  • EN
  • DE

LM1458J

Part No LM1458J
Manufacturer National Semiconductor (TI)
Description Dual Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1196869-LM1458J
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1458J CAD Model

Description

The LM1458J is a dual operational amplifier from Texas Instruments (originally National Semiconductor) designed for a wide range of analog applications. This monolithic circuit consists of two independent, high-gain, frequency-compensated operational amplifiers designed to operate from a single power supply over a wide voltage range. These amplifiers exhibit excellent performance characteristics, making them suitable for use in various signal conditioning, amplification, and filtering circuits.

Applications:

  • Instrumentation amplifiers: Used to amplify small differential signals in measurement instruments.
  • Active filters: Employed in audio and signal processing circuits to filter specific frequency ranges.
  • Voltage followers: Acts as a buffer to isolate circuits and provide high input impedance.
  • Summing amplifiers: Combines multiple input signals into a single output.
  • Integrators and differentiators: Used in analog computers and control systems for performing mathematical operations.
  • Oscillators: Can be configured to generate various waveforms, such as sine, square, and triangle waves.

Features:

  • Dual operational amplifiers: Contains two independent op-amps in a single package, saving space and cost.
  • Low input bias current: Minimizes errors due to input impedance.
  • High open-loop gain: Provides high amplification for weak signals.
  • Internal frequency compensation: Simplifies circuit design and ensures stability.
  • Short-circuit protection: Prevents damage to the amplifier in case of output short circuits.
  • Wide supply voltage range: Operates from ±5V to ±15V, providing flexibility in power supply selection.

Benefits:

  • Versatile: Suitable for a wide range of analog applications.
  • Cost-effective: Provides two op-amps in a single package, reducing overall cost.
  • Easy to use: Internal frequency compensation simplifies circuit design.
  • Reliable: Built-in short-circuit protection enhances durability.
  • Stable: Designed for stable operation across a wide range of temperatures.

Additional Details:

The LM1458J is typically packaged in an 8-pin ceramic DIP (dual in-line package). Key specifications include a typical input offset voltage of 2mV, an input bias current of 50nA, and a typical open-loop gain of 100dB. Its slew rate is typically 0.5 V/µs. The operating temperature range is usually -55°C to +125°C. This operational amplifier is a general-purpose component widely used in linear circuits due to its robust performance and versatility.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess