EN
  • EN
  • DE

LM1870N

Part No LM1870N
Manufacturer National Semiconductor (TI)
Description FM Receiver Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205103-LM1870N
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1870N CAD Model

Description

The LM1870N is a monolithic power amplifier capable of delivering 20W into a 4Ω or 8Ω load. It was originally manufactured by National Semiconductor, which is now part of Texas Instruments (TI). This amplifier is designed with a minimum of external components, making it simple to use and implement in audio amplifier applications.

Applications

  • Audio Amplifiers: Used in stereo systems, home theater systems, and portable audio devices.
  • Musical Instrument Amplifiers: Can be used in guitar amplifiers and keyboard amplifiers.
  • Automotive Amplifiers: Used in car audio systems.
  • Public Address Systems: Used in PA systems for amplifying speech and music.
  • Small Powered Speakers: Integrated in powered computer speakers and other small audio devices.

Features

  • High Output Power: Delivers up to 20W into a 4Ω or 8Ω load.
  • Wide Supply Voltage Range: Operates from ±10V to ±22V.
  • Low Distortion: Provides clean and clear audio amplification.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Thermal Overload Protection: Prevents the amplifier from overheating.
  • Internal Current Limiting: Limits the output current to protect the amplifier and the load.

Benefits

  • Simple to Use: Requires a minimum of external components.
  • High Performance: Delivers high-quality audio amplification.
  • Reliable Operation: Protected against short circuits and thermal overload.
  • Cost-Effective Solution: Provides a cost-effective solution for audio amplification.

Additional Details

The LM1870N typically comes in a 9-pin TO-220 package. It is a Class AB amplifier, which provides a good balance of efficiency and linearity. The amplifier requires a heatsink to dissipate heat when operating at high power levels. The input impedance is relatively high, making it easy to interface with various audio sources. Texas Instruments continues to manufacture the LM1870N or suitable replacements, ensuring its continued availability for audio amplifier applications. Key specifications include a THD+N (Total Harmonic Distortion + Noise) figure suitable for quality audio reproduction. The internal protection circuitry is crucial for safeguarding the amplifier under fault conditions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess