The LM20125MHX is a SIMPLE SWITCHER® power module manufactured by Texas Instruments (formerly National Semiconductor). It's a highly integrated, easy-to-use step-down (buck) regulator capable of delivering up to 2.5A of output current. This power module simplifies power supply design by integrating the switching controller, MOSFETs, and inductor into a single package, reducing the number of external components required and streamlining the design process.
Applications
- Point-of-load (POL) regulation in various electronic devices.
- Powering microprocessors, FPGAs, and DSPs.
- Industrial control systems.
- Telecommunications equipment.
- Portable devices.
- Medical Devices.
Features
- 2.5A maximum output current.
- Input voltage range of 6V to 20V.
- Adjustable output voltage.
- High efficiency.
- Integrated MOSFETs and inductor.
- Overcurrent and overtemperature protection.
- Enable pin for remote on/off control.
- Pre-bias start-up.
- Thermal shutdown protection.
Benefits
- Simplified design: Integrated components reduce the number of external components and simplify PCB layout.
- High efficiency: Minimizes power loss and heat generation.
- Robust protection: Overcurrent and overtemperature protection prevent damage to the device and the load.
- Adjustable output voltage: Allows for flexible configuration to meet different voltage requirements.
- Compact size: Small package saves board space.
- Easy to use: Requires minimal external components and simplifies the design process.
The LM20125MHX offers excellent performance and reliability, making it a popular choice for a wide range of applications. Its high efficiency helps to reduce power consumption and heat generation, while its robust protection features ensure safe and reliable operation. The module is available in a compact HTSSOP package, which saves board space and simplifies assembly. The adjustable output voltage is typically set via external resistors. This device features a precise enable input, allowing the user to have complete control over power sequencing. Furthermore, pre-bias startup capabilities allows this device to safely power rails that are already active.