EN
  • EN
  • DE

LM20133MH

Part No LM20133MH
Manufacturer National Semiconductor (TI)
Description 3A, PowerWise® Synchronous Buck Regulator with Input Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1196996-LM20133MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20133MH CAD Model

Description

The LM20133MH is a SIMPLE SWITCHER® power module manufactured by National Semiconductor, now part of Texas Instruments (TI). This easy-to-use power module integrates a DC-DC converter, inductor, and passives into a small package, simplifying power supply design. It is designed for point-of-load regulation in a variety of applications.

Applications:

  • FPGA and processor power
  • Point-of-load regulation
  • Industrial automation
  • Medical equipment
  • Telecommunications infrastructure

Features:

  • Integrated DC-DC converter, inductor, and passives
  • Wide input voltage range
  • Adjustable output voltage
  • High efficiency
  • Overcurrent protection
  • Overtemperature protection
  • Enable pin

Benefits:

  • Simplified power supply design
  • Reduced component count
  • Smaller board footprint
  • Improved system reliability
  • Faster time-to-market
  • Protection against fault conditions

Additional Details:

The LM20133MH features a wide input voltage range, allowing it to be used with various power sources. The output voltage is adjustable, providing flexibility in system design. The module is designed for high efficiency, minimizing power loss and reducing heat generation. Integrated overcurrent and overtemperature protection circuits safeguard the device and the load from fault conditions. The enable pin allows for easy on/off control of the power module. The module is typically packaged in a small surface mount package, saving board space. Typical parameters include the input voltage range, output voltage range, output current rating, switching frequency, and efficiency. Refer to the datasheet for precise specifications.

The SIMPLE SWITCHER® power modules from TI offer a convenient and reliable solution for point-of-load power regulation. The LM20133MH simplifies power supply design, reduces component count, and improves system reliability, making it a valuable choice for a variety of applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5364 $50.7280
49+ $2.0811 $101.9739
75+ $2.0161 $151.2075
103+ $1.9510 $200.9530
133+ $1.8860 $250.8380
178+ $1.6909 $300.9802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,290 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess