EN
  • EN
  • DE

LM20242MHE

Part No LM20242MHE
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V, 2A PowerWise® Adjustable Frequency Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197016-LM20242MHE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM20242MHE CAD Model

Description

The LM20242MHE is a high-efficiency synchronous buck regulator from Texas Instruments (formerly National Semiconductor), designed for step-down DC-DC conversion. It is capable of delivering up to 2A of continuous output current with excellent efficiency and transient response. This regulator is well-suited for applications requiring compact size and high performance.

Applications:

  • Point-of-Load Regulation: Commonly used to provide a regulated voltage to specific components on a PCB, such as microprocessors, FPGAs, and memory devices.
  • Portable Devices: Suitable for battery-powered applications such as tablets, smartphones, and e-readers, where efficiency and small size are critical.
  • Industrial Automation: Found in industrial control systems, powering sensors, controllers, and communication modules.
  • Networking Equipment: Used in routers, switches, and other networking devices to provide regulated power to ASICs and other critical components.
  • Embedded Systems: Ideal for a wide range of embedded applications requiring efficient and compact power conversion.

Features:

  • High Efficiency: Operates with high efficiency across a wide load range, minimizing power dissipation and heat generation.
  • 2A Output Current: Delivers up to 2A of continuous output current, suitable for powering a variety of devices.
  • Wide Input Voltage Range: Supports a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Integrated MOSFETs: Features integrated high-side and low-side MOSFETs, simplifying design and reducing component count.
  • Current Mode Control: Employs current mode control for excellent transient response and stability.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: Features overcurrent protection to limit output current and protect the device from damage.
  • Small Package: Available in a small thermally enhanced package, suitable for space-constrained applications.

Benefits:

  • Improved Efficiency: High efficiency reduces power loss and heat generation, improving overall system performance and reliability.
  • Simplified Design: Integrated MOSFETs and current mode control simplify the design process and reduce the number of external components.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Enhanced Reliability: Protection features such as thermal shutdown and overcurrent protection enhance the reliability of the system.
  • Flexibility: Adjustable output voltage provides flexibility to meet the needs of different applications.

Additional Details:

The LM20242MHE requires external components such as inductors, capacitors, and resistors for proper operation. The selection of these components is critical for achieving desired performance characteristics, such as output voltage ripple, transient response, and efficiency. The datasheet provides detailed guidelines on component selection.

Proper thermal management is essential for ensuring reliable operation. The thermally enhanced package allows for efficient heat dissipation, but careful consideration should be given to PCB layout and heatsinking requirements, especially in high-power applications.

The switching frequency of the LM20242MHE also plays a role in efficiency and component size. Higher switching frequencies allow for smaller inductor and capacitor values, but can also increase switching losses.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3793 $61.3102
33+ $3.5934 $118.5822
50+ $3.4811 $174.0550
69+ $3.3688 $232.4472
89+ $3.2564 $289.8196
119+ $2.9196 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess