EN
  • EN
  • DE

LM25088MH-2

Part No LM25088MH-2
Manufacturer National Semiconductor (TI)
Description Wide Input Range Non-Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197271-LM25088MH-2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian LM25088MH-2 CAD Model

Description

The LM25088MH-2 is a high-voltage synchronous buck regulator controller from Texas Instruments (formerly National Semiconductor). It is designed for applications requiring efficient step-down conversion from high input voltages. This controller offers a wide input voltage range and incorporates features to simplify design and minimize external components.

Applications

  • Automotive power supplies
  • Industrial power supplies
  • Telecom power systems
  • Distributed power architectures
  • Battery-powered systems

Features

  • Wide input voltage range
  • Synchronous rectification for high efficiency
  • Adjustable output voltage
  • Programmable switching frequency
  • Current-mode control
  • Over-voltage and over-current protection
  • Thermal shutdown

Benefits

  • Enables efficient power conversion from high voltage sources, reducing power loss and heat generation.
  • Simplifies design with integrated features and minimal external components.
  • Provides flexibility to adjust the output voltage according to application requirements.
  • Protects the circuit from damage due to over-voltage, over-current, and over-temperature conditions.
  • Offers stable and reliable operation over a wide range of input voltages and load conditions.

Additional Details

The LM25088MH-2 operates using a constant on-time control architecture, providing excellent transient response and load regulation. It supports a wide range of switching frequencies, allowing designers to optimize the circuit for efficiency or size. The integrated synchronous rectifier significantly improves efficiency compared to traditional diode-based buck converters. The device also includes comprehensive protection features, such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown, ensuring robust and reliable operation. The current-mode control architecture provides inherent line feedforward, resulting in excellent line transient response. The small size and integrated features make it suitable for space-constrained applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2196 $52.1960
24+ $4.2828 $102.7872
37+ $4.1489 $153.5093
50+ $4.0151 $200.7550
65+ $3.8813 $252.2845
87+ $3.4797 $302.7339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess