EN
  • EN
  • DE

LM26420XMH

Part No LM26420XMH
Manufacturer National Semiconductor (TI)
Description Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197641-LM26420XMH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM26420XMH CAD Model

Description

The LM26420XMH is a highly integrated power management unit (PMU) from National Semiconductor, now Texas Instruments (TI). It is designed to efficiently power portable devices, providing multiple regulated voltage rails from a single input. The PMU typically includes multiple DC-DC converters and LDOs to cater to different voltage requirements of various system components.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • GPS devices
  • Other battery-powered devices

Features

  • Multiple DC-DC converters
  • Low-dropout regulators (LDOs)
  • Dynamic voltage scaling (DVS) support
  • I2C interface for control and monitoring
  • Battery charger functionality
  • Over-voltage and over-current protection

Benefits

  • Reduced component count and board space
  • Improved power efficiency
  • Simplified power management design
  • Extended battery life
  • Enhanced system reliability

Additional Details

The LM26420XMH integrates multiple DC-DC converters and LDOs to provide various voltage rails required by different system components, such as the processor, memory, and peripherals. The Dynamic Voltage Scaling (DVS) support enables the PMU to dynamically adjust the output voltages based on the system's workload, further optimizing power consumption. The I2C interface allows for easy control and monitoring of the PMU's settings and status. The integrated battery charger functionality simplifies battery management and reduces the need for external charging circuitry. The over-voltage and over-current protection features protect the system from damage due to abnormal operating conditions. The PMU is designed to operate with a wide range of input voltages, making it suitable for various battery chemistries. Its high level of integration and advanced features make it a suitable choice for portable devices that require efficient power management and long battery life.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4037 $52.8444
28+ $3.6133 $101.1724
43+ $3.5003 $150.5129
60+ $3.3874 $203.2440
77+ $3.2745 $252.1365
103+ $2.9358 $302.3874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,518 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess