EN
  • EN
  • DE

LM26420YSQ

Part No LM26420YSQ
Manufacturer National Semiconductor (TI)
Description Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197645-LM26420YSQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM26420YSQ CAD Model

Description

The National Semiconductor (TI) LM26420YSQ is a dual synchronous buck regulator designed for high-efficiency power conversion. It integrates two independent buck converters in a single package, allowing for compact and efficient power supply designs.

Applications:

  • Point-of-load (POL) regulators
  • Notebook computers
  • Graphics cards
  • Networking equipment
  • Industrial power supplies

Features:

  • Dual synchronous buck regulators
  • High efficiency
  • Adjustable output voltage
  • Internal compensation
  • Overcurrent protection

Benefits:

  • Compact power supply design
  • Reduced component count
  • Improved system efficiency
  • Simplified design process
  • Enhanced system reliability

Additional Details:

The LM26420YSQ features two independent synchronous buck regulators that can be configured to provide different output voltages. The high efficiency of the converters minimizes power losses and reduces heat generation. The adjustable output voltage allows for flexible adaptation to different load requirements. Internal compensation simplifies the design process and reduces the need for external components. Its switching frequency is generally high (e.g., 500 kHz to 1 MHz) to minimize the size of external components like inductors and capacitors.

The LM26420YSQ includes overcurrent protection to prevent damage to the regulator and the load in the event of a short circuit or overload condition. It also typically includes undervoltage lockout (UVLO) to ensure proper startup and prevent operation under low voltage conditions. The device is available in a small surface-mount package, making it suitable for space-constrained applications.

This regulator is commonly used in devices that require multiple voltage rails, such as laptops, desktops, and network devices. As with other National Semiconductor products, datasheets are available through Texas Instruments (TI) after the acquisition. Consult the latest TI datasheet for accurate specifications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9766 $55.8362
16+ $6.5450 $104.7200
24+ $6.3404 $152.1696
33+ $6.1359 $202.4847
43+ $5.9314 $255.0502
57+ $5.3178 $303.1146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,052 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess