The LM27342QMY is a step-down DC-DC converter from National Semiconductor (now Texas Instruments). It is designed to efficiently convert a higher voltage to a lower voltage with high efficiency. This converter is suitable for various automotive applications due to its rugged design and AEC-Q100 qualification.
Applications
- Automotive infotainment systems
- Automotive instrument clusters
- Automotive lighting
- Industrial power supplies
- Portable devices
Features
- Wide input voltage range: 4.5V to 42V
- High efficiency: Up to 95%
- Adjustable output voltage
- Integrated high-side MOSFET
- Frequency synchronization
Benefits
- Stable power supply even with fluctuating input voltage
- Reduced power loss and heat generation
- Flexibility to adapt to different voltage requirements
- Simplified design with fewer external components
- Minimized switching noise
Technical Specifications
The LM27342QMY operates with an input voltage range of 4.5V to 42V. The output voltage can be adjusted using external resistors. The switching frequency is adjustable from 500 kHz to 2.5 MHz and can also be synchronized to an external clock. It has an integrated high-side MOSFET with a current limit of 2A. The operating temperature range is -40°C to +125°C. It is available in a thermally enhanced VQFN package. The AEC-Q100 qualification ensures that it can withstand the harsh conditions found in automotive applications.
The high efficiency of the LM27342QMY minimizes power loss and heat generation, making it suitable for applications where energy efficiency is critical. The wide input voltage range allows it to operate from a variety of power sources. The adjustable output voltage provides flexibility to adapt to different voltage requirements. The integrated high-side MOSFET simplifies the design and reduces the number of external components required.
The frequency synchronization feature allows the switching frequency to be synchronized to an external clock, minimizing switching noise and interference with other circuits. The thermal shutdown protection function protects the IC from overheating by shutting down the output when the junction temperature exceeds a certain threshold.