EN
  • EN
  • DE

LM27342SD

Part No LM27342SD
Manufacturer National Semiconductor (TI)
Description 2 MHz 1.5A/2A Wide Input Range Step-Down DC-DC Regulator with Frequency Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197938-LM27342SD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM27342SD CAD Model

Description

The LM27342SD is a high-frequency step-down DC-DC regulator manufactured by National Semiconductor, now part of Texas Instruments (TI). This regulator is designed to provide efficient and compact power conversion for various applications. It features a wide input voltage range, high switching frequency, and integrated MOSFETs, making it suitable for space-constrained and battery-powered applications.

Applications

  • Portable Devices: Powering microprocessors and other components in smartphones, tablets, and laptops.
  • Battery-Powered Equipment: Providing efficient power conversion in battery-operated devices.
  • Point-of-Load Regulation: Regulating voltage close to the load for improved efficiency.
  • Power Supplies: Creating compact and efficient power supplies for various applications.
  • Industrial Control Systems: Powering sensors, controllers, and other components.

Features

  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • High Switching Frequency: Allows for the use of small external components.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Current Mode Control: Provides excellent line and load regulation.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits

  • Efficient Power Conversion: High efficiency minimizes power loss and extends battery life.
  • Compact Solution: Small size and high switching frequency allow for compact designs.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify design.
  • Reliable Operation: Thermal shutdown protection ensures reliable operation.
  • Versatile Application: Suitable for a wide range of step-down voltage regulation applications.

Additional Details

The LM27342SD requires external components such as inductors and capacitors to complete the DC-DC converter. The switching frequency, typically in the MHz range, allows for the use of smaller and less expensive external components. The device operates using a current-mode control scheme, providing excellent line and load regulation. The specific voltage output is determined by the external feedback resistor divider. The device is typically available in a small surface-mount package. The device's thermal performance is critical to achieving proper operation, so PCB design should account for this. It's lead-free and RoHS compliant.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.6737 $92.6737
2+ $76.0394 $152.0788
3+ $73.6636 $220.9908
4+ $71.2878 $285.1512
5+ $68.9108 $344.5540
6+ $61.7821 $370.6926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess