The LM3354MM-5.0 is a step-down DC-DC converter manufactured by National Semiconductor (now Texas Instruments). This device is designed to provide a regulated 5.0V output voltage from a higher input voltage. It is well-suited for portable devices and other applications where efficiency and size are critical.
Applications:
- Portable Devices: Powering microprocessors, memory, and other components in smartphones, tablets, and MP3 players.
- Battery-Powered Equipment: Providing regulated power to electronic circuits in battery-powered devices.
- Point-of-Load Regulation: Regulating voltage for specific components in a system.
- Industrial Control Systems: Powering sensors, controllers, and other devices in industrial environments.
- Automotive Applications: Powering various electronic systems in vehicles.
Features:
- Step-Down Converter: Converts a higher input voltage to a lower output voltage.
- Fixed 5.0V Output: Provides a stable and regulated 5.0V output voltage.
- High Efficiency: Minimizes power loss and extends battery life.
- Small Package: Space-saving design for portable applications.
- Over-Temperature Protection: Protects the device from overheating.
Benefits:
- Extended Battery Life: Minimizes power consumption and extends battery life in portable devices.
- Stable Output Voltage: Provides a stable and regulated output voltage, even with varying input voltage or load current.
- Simplified System Design: Reduces the number of components required in a power supply circuit.
- Increased System Reliability: Protects the device from overheating and other fault conditions.
- Cost-Effective Solution: Provides a high-performance solution at a competitive price.
Additional Details:
The LM3354MM-5.0 operates with a wide input voltage range and features a high switching frequency. This allows for the use of smaller external components, reducing the overall size and cost of the power supply circuit. Key specifications include input voltage range, output current capability, and switching frequency. The device is available in a small SOT package and is designed to withstand harsh environmental conditions. It is ideal for applications that require both high efficiency and small size.