EN
  • EN
  • DE

LM3424QMH

Part No LM3424QMH
Manufacturer National Semiconductor (TI)
Description Constant Current N-Channel Controller with Thermal Foldback for Driving LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198837-LM3424QMH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3424QMH CAD Model

Description

The LM3424QMH is a step-down (buck) constant current controller specifically designed for driving high-power LEDs. Manufactured by Texas Instruments (formerly National Semiconductor), this controller offers a wide input voltage range and is tailored for automotive applications, indicated by the 'Q' in its part number, signifying AEC-Q100 qualification.

Applications:

  • Automotive lighting (headlights, tail lights, fog lights, interior lighting)
  • General high-power LED lighting
  • Industrial lighting
  • Signage

Features:

  • Wide input voltage range
  • High-efficiency step-down (buck) topology
  • Constant current regulation for LEDs
  • AEC-Q100 qualified for automotive applications
  • Thermal shutdown protection
  • Overvoltage protection
  • Open LED protection
  • PWM dimming capability
  • Hysteresis control for improved stability

Benefits:

  • Provides a stable and consistent current to LEDs, ensuring optimal brightness and lifespan.
  • High efficiency minimizes power losses and reduces heat generation.
  • The wide input voltage range allows for flexibility in power supply design.
  • Robust protection features enhance reliability and prevent damage to the LEDs and controller.
  • PWM dimming enables precise control of LED brightness.
  • Automotive qualification ensures suitability for demanding automotive environments.

Specifications:

Typical specifications include an input voltage range of 4.5V to 42V. The output current is determined by the external components selected. The switching frequency can be adjusted via an external resistor. The datasheet provides detailed information on selecting external components for specific output current and voltage requirements. Protection features include over-temperature, over-voltage, and open-LED protection. The LM3424QMH is typically available in a thermally enhanced package to facilitate heat dissipation.

The LM3424QMH's robust design and comprehensive feature set make it an ideal choice for driving high-power LEDs in automotive and other demanding applications where reliability and performance are critical.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2387 $50.8644
29+ $3.4780 $100.8620
45+ $3.3693 $151.6185
62+ $3.2606 $202.1572
80+ $3.1519 $252.1520
107+ $2.8258 $302.3606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess