EN
  • EN
  • DE

LM3500TL-21

Part No LM3500TL-21
Manufacturer National Semiconductor (TI)
Description Synchronous Step-up DC/DC Converter for White LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198951-LM3500TL-21
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3500TL-21 CAD Model

Description

The LM3500TL-21 is a high-efficiency, fixed-frequency step-up DC-DC converter with a built-in Schottky diode. Designed by National Semiconductor (now Texas Instruments), this converter efficiently boosts input voltages ranging from 2.7V to 5.5V to a fixed output voltage, optimized for driving white LEDs. Its high efficiency and small solution size make it ideal for portable applications requiring extended battery life and compact designs.

Applications

  • White LED backlighting for LCD displays
  • Mobile phones
  • PDAs
  • Digital cameras
  • Portable media players

Features

  • Input Voltage Range: 2.7V to 5.5V
  • Fixed Output Voltage (optimized for white LEDs)
  • High Efficiency (up to 85%)
  • Built-in Schottky Diode
  • Fixed Frequency Operation
  • Small Solution Size
  • Current Mode Control
  • Overvoltage Protection

Benefits

  • Extended Battery Life thanks to its high efficiency in converting the input voltage.
  • Compact Design due to its small size and integrated components, ideal for portable devices.
  • Simplified Design with minimal external components required due to the integrated Schottky diode.
  • Stable and Reliable LED Lighting through its fixed output voltage and current mode control.
  • Protection from Overvoltage Conditions protecting the LEDs and the converter itself.

Additional Details

The LM3500TL-21 utilizes a fixed-frequency, current-mode control architecture to provide stable and efficient operation. The integrated Schottky diode reduces the external component count and simplifies the board layout. The converter operates at a fixed switching frequency (typically around 1 MHz), allowing for the use of small external inductors and capacitors. The overvoltage protection feature prevents damage to the LEDs in case of an output overload. The datasheet provides detailed specifications, application circuit diagrams, and layout guidelines for optimal performance.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9843 $59.5290
75+ $1.6286 $122.1450
110+ $1.5777 $173.5470
155+ $1.5269 $236.6695
200+ $1.4761 $295.2200
265+ $1.3225 $350.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess