EN
  • EN
  • DE

LM391N-100

Part No LM391N-100
Manufacturer National Semiconductor (TI)
Description LM391 Audio Power Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199284-LM391N-100
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM391N-100 CAD Model

Description

The LM391N-100 is a linear integrated circuit manufactured by National Semiconductor (now Texas Instruments). It's designed as a dot/bar display driver, primarily used for driving LEDs or LCDs in a linear fashion to represent an analog voltage level.

Applications:

  • Voltage Level Indicators: Used to create visual displays of voltage levels in power supplies, audio equipment, and other electronic devices.
  • Signal Strength Meters: Employed in signal strength indicators for radio receivers and transmitters.
  • Audio Level Meters: Utilized in audio level meters to display the amplitude of audio signals.
  • Battery Level Indicators: Used to create battery level indicators in portable devices.
  • Thermometers: Employed in electronic thermometers to display temperature readings.

Features:

  • Drives LEDs or LCDs: Can directly drive LEDs or LCDs for visual display.
  • Linear Display: Provides a linear display of the input voltage level.
  • Adjustable Brightness: Allows for adjustable brightness of the LEDs or LCDs.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range.
  • Low Input Current: Features low input current for minimal loading of the input signal.
  • Dot or Bar Mode: Can be configured to operate in either dot or bar mode.

Benefits:

  • Easy to Use: Simple to use with minimal external components required.
  • Versatile: Suitable for a variety of applications requiring visual representation of analog voltage levels.
  • Adjustable Display: Allows for adjustable brightness and display mode.
  • Linear Representation: Provides a linear representation of the input signal.

Additional Details:

The LM391N-100 typically drives 10 LEDs or LCD segments. The input voltage range and LED current are determined by external resistors. Specific values for these resistors can be found in the manufacturer's datasheet. The dot/bar mode is selectable via a single pin. It is commonly used in consumer electronics, automotive applications, and industrial equipment requiring a visual indication of analog signal levels.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess