EN
  • EN
  • DE

LM394BH

Part No LM394BH
Manufacturer National Semiconductor (TI)
Description LM194/LM394 Supermatch Pair
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199321-LM394BH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM394BH CAD Model

Description

The LM394BH is a supermatched pair of transistors manufactured by National Semiconductor, now Texas Instruments (TI). It is designed for applications requiring extremely close matching of transistor characteristics, such as differential amplifiers, current sources, and precision analog circuits. The monolithic construction ensures excellent thermal tracking and stability.

Applications:

  • Differential Amplifiers: Input stage for high-performance amplifiers.
  • Current Sources: Precision current sources for instrumentation and control.
  • Logarithmic Amplifiers: Amplifiers with a logarithmic transfer function.
  • Analog Multipliers: Multipliers for analog signal processing.
  • Voltage Comparators: Comparators with high input impedance and low offset voltage.

Features:

  • Extremely Close Matching: Very low offset voltage and high common-mode rejection ratio.
  • Excellent Thermal Tracking: Monolithic construction ensures close thermal coupling between the transistors.
  • High Current Gain: High current gain for efficient signal amplification.
  • Low Noise: Low noise performance for sensitive applications.
  • Wide Operating Temperature Range: Suitable for use in a wide range of environments.
  • Hermetically Sealed Package: Provides excellent long-term stability and reliability.

Benefits:

  • Improved Circuit Accuracy: Close matching of transistor characteristics improves circuit accuracy.
  • Stable Performance: Excellent thermal tracking ensures stable performance over temperature.
  • Low Offset Voltage: Minimizes offset voltage errors in amplifier circuits.
  • High Common-Mode Rejection: Provides excellent common-mode rejection in differential amplifiers.
  • High Reliability: Hermetically sealed package ensures high reliability.

Additional Details:

The LM394BH is available in a hermetically sealed TO-5 package. It requires careful biasing to achieve optimal performance. The datasheet provides detailed information on electrical characteristics, application circuits, and thermal considerations. It is important to use proper soldering techniques to avoid damaging the device. The LM394 is a precision device and should be handled with care. The matching parameters are typically specified at a specific collector current and temperature. The device is intended for low-power applications. It is useful in applications requiring high stability and precision.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess