EN
  • EN
  • DE

LM4050AEM3X-10.0

Part No LM4050AEM3X-10.0
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070112-LM4050AEM3X-10.0
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4050AEM3X-10.0 CAD Model

Description

The LM4050AEM3X-10.0 is a precision shunt voltage reference from Texas Instruments (formerly National Semiconductor), offering a highly accurate and stable 10.0V output. This device is designed for applications requiring a reliable voltage reference with tight tolerance and low temperature drift. Its features make it suitable for demanding instrumentation, control systems, and data acquisition equipment.

Applications

  • Precision voltage regulators
  • Data acquisition systems
  • Industrial control systems
  • Test and measurement equipment
  • Automotive electronics
  • Medical devices
  • High-resolution converters

Features

  • Fixed 10.0V output voltage
  • High initial accuracy: ±0.1% (A grade)
  • Low temperature coefficient: 20 ppm/°C (typical)
  • Wide operating current range: 60 μA to 15 mA
  • Low output noise
  • Excellent long-term stability
  • Small SOT-23 package

Benefits

  • Exceptional Accuracy: Provides a highly accurate 10.0V reference, crucial for high-precision applications.
  • Temperature Stability: Maintains consistent performance across a wide temperature range.
  • Low Noise: Minimizes noise in the output voltage, improving signal integrity.
  • Long-Term Stability: Ensures reliable performance over an extended operational life.
  • Small Size: The SOT-23 package enables compact designs.

The LM4050AEM3X-10.0 requires an external resistor to limit the current flowing through it. This resistor should be chosen to ensure the current remains within the specified operating range of 60 μA to 15 mA under all input voltage conditions. The device is offered in a small SOT-23 package, making it suitable for applications where space is at a premium.

This voltage reference is ideally suited for applications that demand high accuracy and stability over a wide temperature range. Its low noise and excellent long-term stability make it a reliable choice for critical systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess