EN
  • EN
  • DE

2SC4251T5LND1

Part No 2SC4251T5LND1
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1139513-2SC4251T5LND1
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4251T5LND1 CAD Model

Description

The 2SC4251T5LND1 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-frequency amplifier applications, particularly in VHF and UHF bands. This transistor is known for its high gain, low noise figure, and excellent linearity.

Applications

  • VHF/UHF Amplifiers: Used in radio frequency amplifiers for VHF and UHF communication equipment.
  • Low Noise Amplifiers (LNAs): Ideal for amplifying weak signals while minimizing added noise.
  • Oscillators: Employed in oscillator circuits for generating radio frequency signals.
  • Mixers: Used in mixer circuits for frequency conversion in radio receivers and transmitters.

Features

  • NPN Silicon Epitaxial Planar Transistor: Provides reliable and consistent performance.
  • Low Noise Figure: Ensures minimal noise addition in amplifier circuits.
  • High Gain: Offers high amplification for weak input signals.
  • High Transition Frequency (fT): Suitable for high-frequency applications.

Benefits

  • Improved Signal Reception: Low noise figure enhances the reception of weak signals in communication devices.
  • Enhanced Amplifier Performance: High gain provides strong amplification for various RF applications.
  • Reliable Operation: The silicon NPN structure ensures stable and consistent performance.
  • Versatile Use: Suitable for a wide range of RF applications, from amplifiers to oscillators.

Additional Details

The 2SC4251T5LND1 has a collector-base voltage (VCBO) of 30V, a collector-emitter voltage (VCEO) of 20V, and an emitter-base voltage (VEBO) of 3V. The collector current (IC) is rated at 50mA, and the power dissipation (PC) is 200mW. The transition frequency (fT) is typically around 6.5 GHz. It is typically supplied in a small surface mount package. Proper impedance matching is crucial to achieve optimal performance in RF circuits.

You May Also Be Interested in

Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess