The LM4250N is a programmable operational amplifier (op-amp) manufactured by National Semiconductor, now part of Texas Instruments (TI). This op-amp is designed for ultra-low power applications where minimal current consumption is critical. It allows users to program its quiescent current, making it suitable for a wide range of battery-powered and energy-sensitive applications. The ability to adjust power consumption makes the LM4250N a versatile component for optimizing circuit performance.
Applications:
- Battery-powered instruments
- Portable medical devices
- Remote sensors
- Low-power audio amplifiers
- Long-life timers
Features:
- Programmable power consumption
- Wide supply voltage range
- Low input bias current
- High input impedance
- Low supply current
- Internal frequency compensation
Benefits:
- Extends battery life in portable devices by allowing the user to optimize power consumption.
- Reduces power dissipation in energy-sensitive applications.
- Suitable for a wide range of applications due to its wide supply voltage range.
- Minimizes signal distortion with its low input bias current and high input impedance.
- Simplifies circuit design with internal frequency compensation.
Technical Specifications:
The LM4250N typically operates with a supply voltage range of ±1.5V to ±18V. Its quiescent current can be programmed from a few microamperes to several hundred microamperes. Input bias current is typically in the picoampere range, and input impedance is very high. Specific values are available in the TI datasheet.