EN
  • EN
  • DE

KM616V4002BJI-15

Part No KM616V4002BJI-15
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010600-KM616V4002BJI-15
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM616V4002BJI-15 CAD Model

Description

The KM616V4002BJI-15 is a high-speed, low-power 4Mbit (256K x 16) Static RAM (SRAM) manufactured by Samsung. It is designed for applications requiring fast access times and low power consumption.

Applications

  • High-performance cache memory in microprocessors and digital signal processors (DSPs).
  • Buffer memory in networking equipment such as routers and switches.
  • Frame buffers in graphics cards and display systems.
  • Data storage in portable devices such as digital cameras and MP3 players.
  • Industrial control systems requiring real-time data processing.

Features

  • Organization: 256K x 16 bits. This means it can store 256 kilobits of data in each of its 16-bit wide memory locations.
  • Access Time: 15ns. This indicates a very fast data retrieval speed, essential for high-performance applications.
  • Operating Voltage: Typically 3.3V or 5V. Check the datasheet for the exact voltage.
  • Low Power Consumption: Designed for battery-powered and energy-conscious applications.
  • TTL Compatible Inputs/Outputs: Allows easy interfacing with standard TTL logic circuits.
  • Tri-State Output: Enables the SRAM to be easily connected to a shared bus system.
  • Package: Typically available in a 44-pin SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package).

Benefits

  • Fast Access Times: The 15ns access time ensures rapid data retrieval, boosting system performance.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall system power consumption.
  • Easy Integration: TTL compatible inputs/outputs and tri-state outputs simplify interfacing with other system components.
  • High Reliability: Samsung is a reputable manufacturer known for producing reliable memory devices.
  • Compact Size: The SOJ or TSOP package allows for space-saving designs in high-density applications.

Additional Details

The KM616V4002BJI-15 is a asynchronous SRAM, meaning that it does not require a clock signal for operation. This simplifies the memory controller design and reduces system complexity. It uses CMOS technology for low power consumption and high noise immunity. Consult the official Samsung datasheet for precise electrical characteristics, timing diagrams, and pinout information to ensure proper implementation. Note: Availability and specific package type (SOJ or TSOP) should be verified with suppliers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess