EN
  • EN
  • DE

LM4809LQ

Part No LM4809LQ
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 719021-LM4809LQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4809LQ CAD Model

Description

The LM4809LQ is a Boomer audio power amplifier designed for portable audio applications. Manufactured by National Semiconductor (now Texas Instruments), this amplifier is capable of delivering high-quality audio output while consuming minimal power. It's well-suited for driving headphones or small speakers in devices like mobile phones, laptops, and portable media players.

Applications:

  • Mobile phones: For driving headphones and internal speakers.
  • Laptops: For audio output through built-in speakers or headphones.
  • Portable media players: To power headphones or external speakers.
  • PDAs (Personal Digital Assistants): For enhancing audio output.
  • Gaming devices: For audio in handheld gaming consoles.

Features:

  • Boomer audio power amplifier: Provides efficient audio amplification.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Integrated headphone amplifier: Eliminates the need for an external headphone amplifier.
  • Shutdown mode: Reduces power consumption when the amplifier is not in use.
  • Thermal shutdown protection: Protects the amplifier from overheating.
  • Short-circuit protection: Prevents damage from short circuits.

Benefits:

  • Enhanced audio experience: Delivers clear and loud audio output.
  • Extended battery life: Low power consumption prolongs battery life in portable devices.
  • Reduced component count: Integrated headphone amplifier simplifies the design.
  • Protection against damage: Thermal shutdown and short-circuit protection features ensure reliable operation.
  • Space-saving design: Compact package size makes it suitable for portable applications.

The LM4809LQ is a highly efficient and reliable audio power amplifier designed specifically for portable devices. Its low power consumption, integrated headphone amplifier, and protection features make it an excellent choice for applications where battery life and audio quality are critical. The Boomer amplifier architecture ensures that the device delivers high-quality audio with minimal distortion, creating a superior listening experience for the user. This amplifier is optimized for use with low-voltage power supplies, making it ideal for battery-powered applications. The small form factor allows it to be integrated into compact devices without sacrificing performance.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Lowest to $18.2138
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Infineon Technologies
Lowest to $9.7932

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess