EN
  • EN
  • DE

LM4853LD

Part No LM4853LD
Manufacturer National Semiconductor (TI)
Description Mono 1.5 W / Stereo 300mW Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200012-LM4853LD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4853LD CAD Model

Description

The LM4853LD is a Boomer® series audio power amplifier primarily designed for demanding applications in portable devices where size and power consumption are critical. Manufactured by National Semiconductor (Texas Instruments), it delivers high-quality audio while minimizing power drain.

Applications:

  • Mobile Phones
  • Portable Media Players (MP3 Players, etc.)
  • Laptop Computers
  • PDAs (Personal Digital Assistants)
  • Other Battery-Powered Audio Devices

Features:

  • Output Power: Capable of delivering a specified amount of output power into a low impedance load (e.g., 8Ω speaker).
  • Low THD+N: Features low total harmonic distortion plus noise (THD+N) for clean audio amplification.
  • Shutdown Mode: Includes a shutdown mode to minimize power consumption when the amplifier is not in use.
  • Adjustable Gain: Offers adjustable gain settings to optimize the audio output level.
  • Click and Pop Suppression: Minimizes audible clicks and pops during power-up and power-down.
  • Short-Circuit Protection: Integrated short-circuit protection prevents damage to the amplifier and connected components.
  • Thermal Shutdown: Includes thermal shutdown protection to prevent overheating.
  • Small Package: Available in a small, surface-mount package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • High-Quality Audio: Low THD+N ensures clean and clear audio reproduction.
  • Reduced Noise: Click and pop suppression minimizes unwanted noise during operation.
  • Reliable Operation: Short-circuit and thermal shutdown protection enhance reliability and prevent damage.
  • Space-Saving Design: Small package size enables integration into compact devices.

Additional Details:

The LM4853LD is optimized for use with low-voltage power supplies, making it ideal for battery-powered applications. Its advanced design minimizes power consumption while delivering high-quality audio. The integrated protection features ensure reliable operation and prevent damage to the amplifier and connected components.

Specific technical specifications, such as output power ratings, THD+N levels, and operating voltage ranges, can be found in the device's datasheet.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess