The LM4867MTE is an integrated audio amplifier designed by National Semiconductor (now Texas Instruments). It's capable of delivering 2W per channel into a 4Ω load in stereo mode, or 4W into an 8Ω load in mono bridged-tied load (BTL) configuration. This amplifier is designed for high-quality audio applications in portable devices and consumer electronics.
Applications:
- Portable audio players
- Laptop computers
- LCD monitors with integrated speakers
- Gaming devices
- Cell phones and smartphones
Features:
- Stereo or Mono BTL Operation: Provides flexibility for different audio configurations.
- 2W per Channel Stereo (4Ω): Delivers sufficient power for small speakers.
- 4W Mono BTL (8Ω): Provides higher power for a single speaker.
- Low THD+N: Ensures high-quality audio reproduction with minimal distortion.
- Shutdown Mode: Minimizes power consumption when the amplifier is not in use.
- Thermal Shutdown Protection: Protects the amplifier from overheating.
Benefits:
- High-Quality Audio: Low distortion ensures clear and accurate audio reproduction.
- Flexible Configuration: Stereo and mono modes allow for use in different applications.
- Power Efficiency: Shutdown mode reduces power consumption, extending battery life.
- Protection Features: Thermal shutdown protects the amplifier from damage.
- Simplified Design: Integrated design reduces external component count, simplifying the design process.
Additional Details:
The LM4867MTE operates on a single supply voltage, typically around 5V. It incorporates a gain setting feature, allowing the output power to be adjusted to suit the specific application. The amplifier integrates a low-power shutdown mode, reducing current consumption to a minimum when the device is not in use. It also includes thermal shutdown protection, which automatically disables the amplifier if the junction temperature exceeds a safe limit. The LM4867MTE is available in a TSSOP package, making it suitable for surface-mount PCB assembly. It is a popular choice for audio applications due to its combination of high-quality audio performance, power efficiency, and integrated protection features. The datasheet includes detailed specifications, application circuits, and layout recommendations to facilitate the design process.