EN
  • EN
  • DE

LM48824TM

Part No LM48824TM
Manufacturer National Semiconductor (TI)
Description Class G Headphone Amplifier with I2C Volume Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200073-LM48824TM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM48824TM CAD Model

Description

The LM48824TM is a high-performance, fully integrated audio subsystem designed by National Semiconductor (now part of Texas Instruments). It's specifically designed for portable devices, offering a combination of a stereo Class D amplifier, a headphone amplifier, and advanced features for audio enhancement. The LM48824TM aims to provide a high-quality audio experience while minimizing power consumption and board space.

Applications

  • Smartphones: Integrated audio solution for mobile phones.
  • Tablets: Audio amplification and processing for tablet devices.
  • Portable Media Players: Audio output for MP3 players and similar devices.
  • Gaming Consoles: Audio amplification for handheld gaming consoles.
  • Notebook Computers: Integrated audio solution for laptops.

Features

  • Stereo Class D Amplifier: High-efficiency Class D amplifier for driving speakers.
  • Headphone Amplifier: Integrated headphone amplifier for driving headphones.
  • Volume Control: Digital volume control with a wide range of settings.
  • Bass Boost: Bass boost feature for enhanced low-frequency response.
  • 3D Enhancement: 3D enhancement feature for creating a wider soundstage.
  • Low Power Consumption: Designed for low power operation, extending battery life.
  • I2C Interface: I2C interface for control and configuration.
  • Integrated Click and Pop Suppression: Minimizes audible artifacts during power-up and power-down.

Benefits

  • High-Quality Audio: Provides a high-fidelity audio experience with enhanced bass and spatial effects.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Reduced Component Count: Integrated features reduce the number of external components required.
  • Simplified Design: Easy to integrate into various audio systems.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.

Additional Details

The LM48824TM utilizes a Class D amplifier topology for efficient power conversion, minimizing heat dissipation and extending battery life. The integrated headphone amplifier provides a dedicated output for headphones, optimized for low noise and distortion. The digital volume control allows for precise adjustment of the output volume. The bass boost and 3D enhancement features can be enabled or disabled via the I2C interface. Texas Instruments (formerly National Semiconductor) provides detailed datasheets, application notes, and evaluation boards to assist designers in implementing the LM48824TM in their applications. The device includes comprehensive protection features, such as overcurrent protection and thermal shutdown, to ensure reliable operation.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess