EN
  • EN
  • DE

LM5008AMMX

Part No LM5008AMMX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100V, 350 mA Constant On-Time Buck Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200185-LM5008AMMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5008AMMX CAD Model

Description

The LM5008A is a step-down switching regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a constant output voltage from a higher input voltage, making it ideal for a wide range of power management applications. The device integrates all the necessary functions for a simple and efficient step-down (buck) regulator.

Applications:

  • Automotive Power Supplies: Powers various automotive electronic systems from the car battery.
  • Industrial Power Supplies: Provides regulated power for industrial equipment and machinery.
  • Battery Chargers: Used in battery chargers for various types of batteries.
  • Point-of-Load Regulators: Provides regulated power to specific components or circuits in electronic systems.
  • Distributed Power Systems: Supports distributed power architectures in telecommunications and networking equipment.

Features:

  • Wide Input Voltage Range: Operates with a wide input voltage range, typically from 4.5V to 75V.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific requirements.
  • Integrated High-Side MOSFET: Simplifies the design and reduces external component count.
  • Current-Mode Control: Provides excellent transient response and stability.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Benefits:

  • Efficient Power Conversion: Provides high efficiency in step-down power conversion.
  • Flexible Design: Offers flexibility in designing power supplies for various applications.
  • Simplified Layout: Reduces design complexity and simplifies PCB layout.
  • Robust Protection: Ensures reliable operation with built-in protection features.
  • Reduced Component Count: Minimizes the number of external components required.

Additional Details:

The LM5008A is available in a surface-mount package for easy integration into PCB layouts. The device requires external components, such as input and output capacitors, an inductor, and resistors for setting the output voltage. Detailed information on the electrical characteristics, thermal considerations, and application circuits can be found in the manufacturer's datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8962 $53.7720
120+ $0.8395 $100.7400
185+ $0.8111 $150.0535
270+ $0.7544 $203.6880
345+ $0.7260 $250.4700
430+ $0.6977 $300.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,070 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess