EN
  • EN
  • DE

LM5039MH

Part No LM5039MH
Manufacturer National Semiconductor (TI)
Description Half-Bridge PWM Controller with Average Current Limit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1200273-LM5039MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5039MH CAD Model

Description

The LM5039MH is a high-performance, synchronous PWM (Pulse Width Modulation) controller designed for use in isolated power converters. Originally manufactured by National Semiconductor, now Texas Instruments (TI), it is suitable for various applications requiring highly efficient and reliable power conversion. The LM5039MH incorporates advanced control features to optimize performance and simplify design.

Applications

  • Isolated Power Supplies: Powering various electronic devices.
  • DC-DC Converters: Converting one DC voltage level to another.
  • Telecom Power Supplies: Powering telecommunications equipment.
  • Industrial Power Supplies: Powering industrial automation and control systems.
  • Server Power Supplies: Powering server systems and related equipment.

Features

  • Synchronous Rectification: Improves efficiency by actively controlling the secondary-side rectifier MOSFETs.
  • Current Mode Control: Provides excellent line and load regulation.
  • Programmable Switching Frequency: Allows optimization for efficiency or solution size.
  • Adjustable Soft-Start: Limits inrush current during startup.
  • Slope Compensation: Prevents subharmonic oscillations.
  • Over-Current Protection (OCP): Protects the converter from over-current conditions.
  • Over-Voltage Protection (OVP): Prevents output voltage from exceeding a safe level.
  • Under-Voltage Lockout (UVLO): Prevents operation at low input voltages.
  • Thermal Shutdown: Shuts down the controller in case of excessive temperature.
  • Voltage Feed-Forward: Provides improved line transient response.

Benefits

  • High Efficiency: Synchronous rectification and optimized control circuitry maximize efficiency.
  • Robust Protection Features: Protects the converter and load from fault conditions.
  • Improved Transient Response: Current mode control and voltage feed-forward enhance transient performance.
  • Simplified Design: Integrated features reduce external component count.
  • Reliable Operation: Comprehensive protection features ensure reliable performance.

Additional Details

The LM5039MH uses current mode control to provide excellent line and load regulation. Synchronous rectification significantly improves efficiency by reducing losses in the secondary-side rectifier. The programmable switching frequency allows designers to optimize the trade-off between efficiency and solution size. Adjustable soft-start limits inrush current during startup, protecting components from stress. Slope compensation prevents subharmonic oscillations, ensuring stable operation. The LM5039MH also integrates comprehensive protection features, including over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown. The device is typically available in a small outline package, suitable for space-constrained applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,555 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess