EN
  • EN
  • DE

LM5067MM-1

Part No LM5067MM-1
Manufacturer National Semiconductor (TI)
Description Negative Hot Swap / Inrush Current Controller with Power Limiting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200300-LM5067MM-1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5067MM-1 CAD Model

Description

The LM5067MM-1 is a high-side power MOSFET controller with inrush current control and overvoltage protection, manufactured by Texas Instruments (formerly National Semiconductor). This controller is designed to protect electronic systems from damaging inrush currents and overvoltage conditions during power-up or hot-swap insertion.

Applications

  • Hot-swap applications: Protects systems during insertion and removal of cards or modules.
  • Inrush current limiting: Limits the current surge at power-up to prevent damage to components.
  • Overvoltage protection: Shuts down the system in case of an overvoltage condition.
  • Server power supplies: Protects server components from power-related issues.
  • Telecommunication equipment: Protects telecom equipment from voltage surges and inrush currents.

Features

  • High-side MOSFET control: Controls the power MOSFET on the high side of the power supply.
  • Adjustable inrush current limit: Allows setting the maximum inrush current.
  • Adjustable overvoltage protection: Sets the voltage threshold for overvoltage shutdown.
  • Undervoltage lockout (UVLO): Prevents operation if the input voltage is too low.
  • Fault timer: Provides a delay before shutting down the system in case of a fault.

Benefits

  • Protection from inrush current: Prevents damage to components during power-up.
  • Protection from overvoltage: Protects the system from voltage surges.
  • Improved system reliability: Enhances the robustness of the system against power-related failures.
  • Simplified hot-swap design: Makes hot-swap insertion safer and more reliable.
  • Reduced system downtime: Minimizes the risk of damage and failure due to power-related issues.

Additional Details

The LM5067MM-1 uses an external power MOSFET to control the flow of current to the load. The controller regulates the gate voltage of the MOSFET to limit the inrush current during power-up. It monitors the input voltage and shuts down the MOSFET if an overvoltage condition is detected. An undervoltage lockout (UVLO) feature prevents the device from operating if the input voltage is too low. The inrush current limit and overvoltage protection thresholds are adjustable using external resistors, allowing the device to be tailored to specific application requirements. The device is typically available in a small surface-mount package (e.g., a VQFN package), which saves board space. External components, such as resistors and capacitors, are required to set the operating parameters and provide filtering. Proper layout and grounding techniques are crucial for minimizing noise and ensuring stable operation. The LM5067MM-1 provides robust protection against inrush current and overvoltage conditions in various applications. It's crucial to review the datasheet to determine the device's specifications, limitations, and external component selection guidelines to guarantee proper circuit function.

The fault timer feature provides a delay before shutting down the system in case of a fault. This allows the system to ride through brief transient events without shutting down unnecessarily. The adjustable overvoltage and undervoltage thresholds provide flexibility in designing protection circuits for various applications. The LM5067MM-1 is designed to protect downstream circuitry by preventing excessive current or voltage from damaging sensitive components.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,380 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess