EN
  • EN
  • DE

LM57CISD-5

Part No LM57CISD-5
Manufacturer National Semiconductor (TI)
Description Resistor-Programmable Temperature Switch and Analog Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200493-LM57CISD-5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM57CISD-5 CAD Model

Description

The LM57CISD-5 is a precision integrated-circuit temperature sensor with a serial digital interface. Manufactured by National Semiconductor (now Texas Instruments), it accurately measures temperature and provides the result in a digital format. The digital interface simplifies integration with microcontrollers and other digital systems. This sensor is often used in applications requiring precise temperature monitoring and control.

Applications

  • Industrial Process Control: Monitors and controls temperature in industrial processes.
  • Environmental Monitoring: Measures ambient temperature in environmental monitoring systems.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for temperature control.
  • Computer Systems: Monitors temperature of critical components in computers and servers.
  • Medical Equipment: Used in medical devices for accurate temperature measurement.

Features

  • Digital Output: Provides temperature readings in a digital format.
  • High Accuracy: Offers precise temperature measurement.
  • Serial Interface: Simplifies communication with microcontrollers.
  • Wide Operating Temperature Range: Functions accurately over a broad temperature range.
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits

  • Easy Integration: Digital interface simplifies integration with digital systems.
  • Accurate Temperature Monitoring: Provides reliable and precise temperature readings.
  • Reduced System Complexity: Digital output eliminates the need for external analog-to-digital converters.
  • Energy Efficient: Low power consumption extends battery life in portable devices.

Additional Details

The LM57CISD-5 typically communicates via a serial interface, such as SPI or I2C, depending on the configuration. The device requires a supply voltage within a specified range, typically 2.7V to 5.5V. The resolution of the temperature measurement is typically in the range of 0.125°C or higher. The package is commonly an SOIC package. Refer to the manufacturer's datasheet for detailed specifications, including accuracy, operating conditions, and communication protocols. The datasheet will also provide information on calibration and error correction. The internal architecture often includes an analog temperature sensing element, an analog-to-digital converter, and a digital interface for data transmission.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess