EN
  • EN
  • DE

LM6218AN

Part No LM6218AN
Manufacturer National Semiconductor (TI)
Description Fast Settling Dual Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200565-LM6218AN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6218AN CAD Model

Description

The LM6218AN is a high-performance operational amplifier manufactured by National Semiconductor (now Texas Instruments). This amplifier is designed for applications requiring high gain, low noise, and wide bandwidth. It is particularly well-suited for precision instrumentation, audio amplification, and active filter circuits.

Applications

  • Audio amplifiers
  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Voltage followers
  • Signal conditioning circuits

Features

  • High gain
  • Low noise
  • Wide bandwidth
  • Low input bias current
  • Low input offset voltage
  • Short-circuit protection
  • Internal compensation

Benefits

  • Accurate signal amplification with minimal distortion
  • Improved signal-to-noise ratio
  • High-speed operation
  • Minimal DC errors
  • Protection against output short circuits
  • Stable operation without external compensation components

Additional Details

The LM6218AN boasts a high open-loop gain, ensuring accurate amplification of weak signals. Its low noise characteristic minimizes the introduction of unwanted noise into the amplified signal. The wide bandwidth allows for the amplification of high-frequency signals without significant attenuation. The low input bias current and input offset voltage contribute to minimal DC errors in the output. The internal compensation ensures stable operation even with capacitive loads. The amplifier is typically powered by dual supplies (e.g., ±15V).

For precise specifications on gain, bandwidth, noise figure, input characteristics, and power supply requirements, refer to the LM6218AN datasheet provided by Texas Instruments. Application notes are also available to assist in designing circuits using this operational amplifier.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess