EN
  • EN
  • DE

LM7171BIWM

Part No LM7171BIWM
Manufacturer National Semiconductor (TI)
Description Very High Speed, High Output Current, Voltage Feedback Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200629-LM7171BIWM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7171BIWM CAD Model

Description

The LM7171BIWM is a high-speed, low-distortion operational amplifier manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed for applications requiring wide bandwidth, high slew rate, and excellent DC precision. This amplifier is commonly used in video amplifiers, high-speed data acquisition systems, and active filters where high performance and low distortion are critical. Its features include a wide gain-bandwidth product, high slew rate, and low input offset voltage, making it suitable for demanding applications.

Applications

  • Video Amplifiers: Amplifying video signals with minimal distortion for high-quality video reproduction.
  • High-Speed Data Acquisition Systems: Buffering and amplifying analog signals in high-speed data acquisition systems.
  • Active Filters: Implementing high-performance active filters for signal conditioning and noise reduction.
  • Instrumentation Amplifiers: Building instrumentation amplifiers for precise measurement of low-level signals.
  • High-Speed Signal Processing: Amplifying and processing high-speed analog signals in various signal processing applications.

Features

  • High Gain-Bandwidth Product: Provides wide bandwidth for high-speed signal amplification.
  • High Slew Rate: Enables fast response to input signal changes.
  • Low Input Offset Voltage: Minimizes DC errors in amplified signals.
  • Low Distortion: Ensures accurate reproduction of input signals with minimal distortion.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages for versatile application.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.

Benefits

  • High-Quality Signal Amplification: Wide bandwidth, high slew rate, and low distortion ensure accurate and high-quality signal amplification.
  • Precise Measurement: Low input offset voltage minimizes DC errors, enabling precise measurement of low-level signals.
  • Versatile Application: Wide supply voltage range allows for use in a variety of applications.
  • Protection from Damage: Short-circuit protection safeguards the amplifier from damage due to accidental short circuits.
  • Improved System Performance: High performance characteristics of the LM7171BIWM enhance the overall performance of the system.

Additional Details

The LM7171BIWM typically operates with a supply voltage range of ±5V to ±15V. It's often used in applications that require buffering, impedance matching, and signal conditioning. The amplifier's high slew rate allows it to accurately reproduce fast-changing signals without distortion. The low input offset voltage ensures that the output signal accurately reflects the input signal, without any added DC offset. The LM7171 series is known for its stability and reliability, making it a popular choice for demanding analog applications. Its combination of high speed, low distortion, and DC precision makes it a versatile and effective operational amplifier. The amplifier's robust design and protection features ensure reliable operation in a variety of environments.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8694 $60.2574
50+ $2.3544 $117.7200
76+ $2.2808 $173.3408
105+ $2.2072 $231.7560
136+ $2.1337 $290.1832
182+ $1.9129 $348.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess