EN
  • EN
  • DE

LME49880MR

Part No LME49880MR
Manufacturer National Semiconductor (TI)
Description Dual JFET Input Audio Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201336-LME49880MR
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LME49880MR CAD Model

Description

The LME49880 is a high-fidelity audio power amplifier driver designed for demanding audio applications. Manufactured by National Semiconductor, now part of Texas Instruments (TI), this driver is capable of delivering high power into low impedance loads with exceptional audio quality. It's commonly used in high-end audio amplifiers for home theater systems, professional audio equipment, and studio monitors.

Applications:

  • High-end audio amplifiers
  • Home theater systems
  • Professional audio equipment
  • Studio monitors
  • Instrumentation amplifiers

Features:

  • High output current capability
  • Wide operating voltage range
  • Low distortion
  • High slew rate
  • Thermal shutdown protection

Benefits:

  • Exceptional audio quality
  • High power output into low impedance loads
  • Reliable operation
  • Protection against overheating
  • Suitable for demanding audio applications

Additional Details:

The LME49880MR boasts a high output current capability, enabling it to drive high-power output stages with ease. Its wide operating voltage range provides flexibility in power supply design. The extremely low distortion ensures accurate reproduction of audio signals. The high slew rate enables faithful reproduction of high-frequency audio content. The integrated thermal shutdown protection safeguards the device from overheating, enhancing its reliability. The LME49880 is designed to drive MOSFETs or bipolar junction transistors (BJTs) in a class AB or class H amplifier configuration. The device's advanced architecture minimizes crossover distortion and other non-linearities. It is available in various package options to suit different board layouts and thermal management requirements. Consult the official datasheet from Texas Instruments for detailed specifications, application notes, and recommended external component values. The LME49880 provides a robust and high-performance solution for demanding audio amplifier designs. Its low noise and distortion characteristics ensure a transparent and engaging listening experience. The device's high output current capability allows it to drive a wide range of speaker impedances. The thermal shutdown protection provides peace of mind and prevents damage to the amplifier in the event of overload or insufficient cooling.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess