EN
  • EN
  • DE

LM2735YQMFX/NOPB

Part No LM2735YQMFX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 2.1A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Maximum Output Voltage 24V
Output Current 2.1A (Switch)
Frequency - Switching 520kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053330-LM2735YQMFX/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian LM2735YQMFX/NOPB CAD Model

Description

Product Overview: LM2735YQMFX/NOPB

The LM2735YQMFX/NOPB is a highly efficient, space-conscious switch mode power converter from Texas Instruments designed for voltage step-down applications. It is a part of the LM2735 series, which is known for its small footprint and high-performance capabilities in power management solutions.

Key Features

  • High-Efficiency: The device offers an impressive efficiency rate, which is essential for minimizing heat generation and power loss in electronic systems.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be set with the use of external resistors, giving designers flexibility in their applications.
  • High Switching Frequency: Operating at a high switching frequency of up to 1.6 MHz, the LM2735YQMFX/NOPB allows for the use of smaller external components, reducing the overall solution size.
  • Current Mode Control: The current mode control ensures fast response to load changes and provides excellent line regulation.
  • Thermal Shutdown: It incorporates thermal shutdown protection, which enhances the safety and reliability of the device by preventing overheating.
  • Low Shutdown Current: The device features a low shutdown current, which is crucial for battery-powered applications where power conservation is critical.

Applications

The LM2735YQMFX/NOPB is suitable for a wide range of applications, particularly where space and power efficiency are of the utmost importance. It is ideal for use in:

  • Portable Devices
  • Battery-Powered Equipment
  • Embedded Systems
  • Power Supply Modules
  • Telecommunications

Package and Quality

Encased in a compact SOT-23 package, the LM2735YQMFX/NOPB is designed for surface-mount technology, ensuring easy integration into various circuit designs. Texas Instruments is committed to delivering high-quality products, and this power converter is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

The LM2735YQMFX/NOPB from Texas Instruments stands out as a versatile and efficient solution for DC-DC conversion in space-constrained applications. Its combination of high efficiency, adjustable output voltage, and high switching frequency makes it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2135 $50.9105
56+ $1.8163 $101.7128
86+ $1.7595 $151.3170
118+ $1.7027 $200.9186
152+ $1.6460 $250.1920
204+ $1.4757 $301.0428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,880 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess