EN
  • EN
  • DE

LME49880MRX

Part No LME49880MRX
Manufacturer National Semiconductor (TI)
Description Dual JFET Input Audio Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201337-LME49880MRX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49880MRX CAD Model

Description

The LME49880MRX is a high-fidelity audio power amplifier driver designed by National Semiconductor, now part of Texas Instruments (TI). It's designed to drive discrete MOSFETs in high-performance audio amplifiers, delivering exceptional audio quality.

Applications:

  • High-End Audio Amplifiers: Used in high-end audio amplifiers for home theater systems, studio monitors, and audiophile equipment.
  • Professional Audio Equipment: Employed in professional audio equipment such as mixing consoles, power amplifiers, and recording devices.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers for precise signal amplification.
  • Audio Preamplifiers: Incorporated in audio preamplifiers for signal conditioning and gain control.
  • Headphone Amplifiers: Found in high-performance headphone amplifiers.

Features:

  • High Output Current: Provides high output current to drive MOSFETs effectively.
  • Low Distortion: Features extremely low harmonic distortion for pristine audio reproduction.
  • High Slew Rate: Offers a high slew rate for accurate transient response.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating.
  • Output Short-Circuit Protection: Features output short-circuit protection for added safety.

Benefits:

  • Exceptional Audio Quality: Delivers exceptional audio quality with low distortion and high fidelity.
  • Reliable Operation: Ensures stable and reliable performance in demanding audio applications.
  • Simplified Design: Simplifies the design of high-performance audio amplifiers.
  • Protection Features: Protects the amplifier from damage due to overheating and short circuits.
  • Versatile Application: Suitable for a wide range of audio applications.

Additional Details:

The LME49880MRX comes in a thermally enhanced eTSSOP (thermally enhanced Thin Shrink Small Outline Package). The enhanced thermal characteristics allow for efficient heat dissipation. It requires external MOSFETs to complete the power amplifier stage. This driver is renowned for its ability to deliver a clean, transparent, and powerful sound. It's a popular choice among audio enthusiasts and professionals seeking the highest levels of audio performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0259 $60.7770
70+ $1.6632 $116.4240
110+ $1.6112 $177.2320
150+ $1.5593 $233.8950
195+ $1.5073 $293.9235
260+ $1.3514 $351.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess