EN
  • EN
  • DE

RCILPA084WJZZY

Part No RCILPA084WJZZY
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975199-RCILPA084WJZZY
Categories OEM Parts(O-R)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RCILPA084WJZZY CAD Model

Description

The RCILPA084WJZZY is a power inductor manufactured by Sumida America Components Inc. Power inductors are energy storage devices used in various electronic circuits for filtering, energy conversion, and impedance matching. They are essential components in power supplies, DC-DC converters, and other power management applications.

Applications:

  • Power Supplies: Used in power supplies for filtering noise and smoothing out voltage fluctuations.
  • DC-DC Converters: Employed in DC-DC converters for energy storage and voltage regulation.
  • LED Lighting: Utilized in LED lighting circuits for current limiting and voltage regulation.
  • Switching Regulators: Integrated into switching regulators for efficient power conversion.
  • Filtering Circuits: Used in filtering circuits to remove unwanted noise and interference.

Features:

  • High Current Handling: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Offers low DC resistance to minimize power losses.
  • Compact Size: Has a small physical footprint, making it suitable for space-constrained applications.
  • Shielded Construction: Provides shielded construction to minimize electromagnetic interference (EMI).
  • High Inductance Value: Offers a high inductance value for efficient energy storage.

Benefits:

  • Improved Power Efficiency: Enhances power efficiency by minimizing power losses.
  • Reduced Noise: Reduces noise and interference in electronic circuits.
  • Stable Performance: Provides stable performance over a wide range of operating conditions.
  • Smaller Footprint: Minimizes space requirements on PCBs, allowing for more compact designs.
  • Enhanced Reliability: Offers reliable performance and long lifespan.

For detailed technical specifications, including inductance value, DC resistance, saturation current, and dimensions, refer to the official datasheet provided by Sumida America Components Inc.

You May Also Be Interested in

Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess