EN
  • EN
  • DE
  • IT

LME49990MAX

Part No LME49990MAX
Manufacturer National Semiconductor (TI)
Catalog Misc Products
Description Ultra-low Distortion, Ultra-low Noise Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827938-LME49990MAX
Ultra Librarian 3D Model Ultra Librarian LME49990MAX CAD Model

Description

The LME49990MAX is an ultra-low distortion, ultra-low noise high fidelity audio operational amplifier from National Semiconductor (now Texas Instruments). It's designed for demanding audio applications requiring exceptional signal clarity and fidelity. This amplifier is known for its ability to reproduce audio signals with virtually no added distortion or noise.

Applications

  • High-end audio amplifiers
  • Professional audio equipment
  • Mixing consoles
  • Headphone amplifiers
  • DAC output stages

Features

  • Ultra-low total harmonic distortion plus noise (THD+N)
  • Ultra-low input voltage noise
  • High open-loop gain
  • High slew rate
  • Wide output swing
  • Excellent gain bandwidth product

Benefits

  • Exceptional audio fidelity due to ultra-low THD+N, resulting in a clean and transparent sound.
  • Minimized noise floor due to ultra-low input voltage noise, revealing subtle details in the audio signal.
  • Accurate signal amplification due to high open-loop gain, ensuring faithful reproduction of the input signal.
  • Fast transient response due to high slew rate, enabling accurate reproduction of complex audio waveforms.
  • Wide dynamic range due to wide output swing, accommodating a wide range of audio signal levels.
  • Excellent stability due to excellent gain bandwidth product, preventing oscillations and ensuring reliable operation.

The LME49990MAX boasts a THD+N performance typically below 0.00003%, ensuring that the amplified signal remains virtually identical to the original. Its ultra-low input voltage noise allows for the amplification of very weak signals without introducing significant noise. The high open-loop gain guarantees accurate signal amplification, while the high slew rate ensures faithful reproduction of transients. The wide output swing allows for compatibility with various audio equipment and signal levels. It typically requires dual power supplies, and careful layout and decoupling is recommended to achieve the specified performance.

This operational amplifier is a top choice for audio engineers and audiophiles seeking the highest level of audio performance. Its exceptional characteristics make it suitable for demanding applications where sonic purity is paramount.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,3C,455
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $16.2986
Adafruit Industries LLC
CASE ALUM BLK 3.346" LX2.165" W
Lowest to $33.7126
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.4609
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
SRA Soldering Products
8800 SELF CONTAINED DESOLDERING
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $109.1048

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8777 $69.3885
12+ $11.3876 $136.6512
18+ $11.0318 $198.5724
25+ $10.6761 $266.9025
32+ $10.3204 $330.2528
42+ $9.2519 $388.5798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess