EN
  • EN
  • DE

LMH2110TM

Part No LMH2110TM
Manufacturer National Semiconductor (TI)
Description 8 GHz Logarithmic RMS Power Detector with 45 dB Dynamic Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201429-LMH2110TM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH2110TM CAD Model

Description

The LMH2110TM is a high-performance logarithmic power detector designed by National Semiconductor (now part of Texas Instruments). It's specifically engineered for RF power measurement in a wide range of wireless communication systems. The LMH2110TM provides accurate and stable power detection over a wide frequency range and dynamic range, making it suitable for applications requiring precise power monitoring and control.

Applications

  • Wireless Communication Systems: Power measurement in cellular base stations, WLAN, and other wireless systems.
  • RF Power Amplifiers: Monitoring and controlling the output power of RF power amplifiers.
  • Transmitter Power Control: Closed-loop power control in transmitters.
  • Signal Strength Indication: Measuring signal strength in receivers.
  • Radar Systems: Power monitoring in radar transceivers.

Features

  • Logarithmic Power Detection: Provides a logarithmic output voltage proportional to the input power.
  • Wide Frequency Range: Operates over a wide frequency range, typically from MHz to GHz.
  • Wide Dynamic Range: Detects power levels over a wide dynamic range.
  • High Accuracy: Provides accurate power measurement with minimal error.
  • Temperature Compensation: Temperature compensation circuitry for stable performance over temperature variations.
  • Low Power Consumption: Designed for low power operation.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Accurate Power Measurement: Provides accurate and reliable power measurement for various applications.
  • Wide Operating Range: Operates over a wide frequency and dynamic range.
  • Stable Performance: Temperature compensation ensures stable performance over temperature variations.
  • Simplified Design: Easy to integrate into RF systems.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.

Additional Details

The LMH2110TM utilizes a logarithmic amplifier to compress the input power signal into a logarithmic voltage output. This logarithmic response simplifies the design of power control loops and allows for accurate power measurement over a wide dynamic range. The device incorporates temperature compensation circuitry to minimize the effects of temperature variations on the output voltage. Texas Instruments (formerly National Semiconductor) provides detailed datasheets, application notes, and evaluation boards to assist designers in implementing the LMH2110TM in their applications. The device is typically used in conjunction with a microcontroller or other signal processing circuitry to implement power control algorithms or display the measured power level.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1556 $52.0020
95+ $1.0824 $102.8280
145+ $1.0459 $151.6555
210+ $0.9727 $204.2670
270+ $0.9362 $252.7740
335+ $0.8996 $301.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess