EN
  • EN
  • DE

LMK03001ISQ

Part No LMK03001ISQ
Manufacturer National Semiconductor (TI)
Description Precision Clock Conditioner with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201661-LMK03001ISQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK03001ISQ CAD Model

Description

The LMK03001ISQ is a high-performance clock conditioner with integrated voltage-controlled oscillator (VCO) and fractional-N frequency synthesizer. It's designed to clean up clock jitter and provide various clock frequencies for a wide range of applications. This device offers excellent phase noise performance and flexible frequency synthesis capabilities, making it suitable for demanding clocking requirements.

Applications:

  • Base Stations: Used in wireless infrastructure for clock generation and distribution.
  • Networking Equipment: Employed in routers, switches, and other network devices to provide precise timing signals.
  • Medical Imaging: Utilized in medical imaging equipment requiring low-jitter clock sources.
  • Test and Measurement Equipment: Found in signal generators, oscilloscopes, and other test instruments.
  • High-Speed Data Acquisition Systems: Integrated into data acquisition systems for accurate timing and synchronization.

Features:

  • Integrated VCO: Offers a wide frequency range and excellent phase noise performance.
  • Fractional-N Synthesizer: Provides flexible frequency synthesis with fine resolution.
  • Low Jitter Performance: Cleans up clock jitter and provides a stable clock output.
  • Multiple Output Clocks: Supports multiple clock outputs with independent frequency and phase control.
  • Programmable Loop Filter: Allows for optimization of loop bandwidth and phase noise.
  • SPI Interface: Enables easy programming and configuration.

Benefits:

  • Improved System Performance: Low jitter clock outputs enhance the performance of connected devices.
  • Simplified Clock Tree Design: Integrated VCO and synthesizer reduce the number of discrete components required.
  • Flexible Frequency Synthesis: Fractional-N synthesizer allows for generating a wide range of frequencies.
  • Reduced BOM Cost: Integration of multiple functions reduces the overall bill of materials cost.
  • Easy Configuration: SPI interface simplifies programming and configuration.

Additional Details:

The LMK03001ISQ operates from a supply voltage of 3.3V. It is available in a QFN package. The device includes features such as power-down mode and output enable/disable for further power management. It is designed to meet stringent timing requirements in various high-performance applications. The phase noise performance is a key feature, typically exhibiting very low levels, which is critical for maintaining signal integrity in high-speed digital systems. This chip adheres to strict industry standards for clock generation and distribution and is widely used in equipment requiring highly accurate and stable clock signals.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess