EN
  • EN
  • DE

LMK03002CISQX

Part No LMK03002CISQX
Manufacturer National Semiconductor (TI)
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Precision Clock Conditioner with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201663-LMK03002CISQX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK03002CISQX CAD Model

Description

The LMK03002CISQX is a precision clock conditioner with integrated Voltage-Controlled Oscillator (VCO) from National Semiconductor (now Texas Instruments). It is designed to generate and distribute low-jitter clock signals for a wide range of applications, including networking, telecommunications, and high-performance computing. The device offers advanced clock conditioning features, such as jitter attenuation, frequency translation, and clock distribution.

Applications:

  • Networking equipment (e.g., routers, switches)
  • Telecommunications infrastructure
  • High-performance computing systems
  • Data centers
  • Clock generation and distribution
  • Frequency synthesizers

Features:

  • Low Jitter: Generates very low jitter clock signals for high-performance applications.
  • Integrated VCO: Includes an integrated Voltage-Controlled Oscillator for frequency synthesis.
  • Clock Conditioning: Attenuates jitter from input clock signals.
  • Frequency Translation: Allows for frequency multiplication and division.
  • Multiple Outputs: Provides multiple clock outputs to distribute the clock signal to various components.
  • Programmable: Offers programmable settings for flexibility in application design.

Benefits:

  • Improved System Performance: Low jitter clock signals enhance the overall speed and efficiency of the system.
  • Reduced Timing Errors: Precise clock synchronization minimizes the risk of timing-related errors.
  • Enhanced Signal Integrity: Clean clock signals reduce noise and interference.
  • Flexible Clock Generation: Integrated VCO and frequency translation features provide flexibility in clock generation.
  • Versatile Application: Suitable for a wide range of clock conditioning and distribution applications.

Additional Details:

The LMK03002CISQX typically operates on a 3.3V power supply. It is available in a QFN package. The device features advanced jitter attenuation capabilities, ensuring high-quality clock signals. It is designed to meet stringent timing requirements in high-speed digital systems. Consult the datasheet for detailed specifications, including input clock frequency range, output skew, jitter performance, and power consumption.

The LMK03002CISQX plays a crucial role in maintaining clock synchronization and signal integrity in complex systems, ensuring reliable and efficient operation. Its low jitter and advanced clock conditioning features make it an ideal choice for high-performance clock distribution applications.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5354 $74.1416
8+ $15.2079 $121.6632
12+ $14.7332 $176.7984
17+ $14.2573 $242.3741
21+ $13.7826 $289.4346
29+ $12.3573 $358.3617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess