EN
  • EN
  • DE
  • IT

LMS1485IMX

Part No LMS1485IMX
Manufacturer National Semiconductor (TI)
Catalog Interface - Drivers, Receivers, Transceivers
Description 5V Low Power RS-485 Differential Bus Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201893-LMS1485IMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS1485IMX CAD Model

Description

The LMS1485IMX is a low-power differential line transceiver from Texas Instruments (formerly National Semiconductor). It is designed for use in RS-485 and RS-422 communication networks, offering robust noise immunity and high data transmission rates. This transceiver is well-suited for industrial automation, building automation, and other applications requiring reliable data communication over long distances.

Applications:

  • RS-485 Communication Networks: Used in RS-485 networks for industrial control and data acquisition.
  • RS-422 Communication Networks: Employed in RS-422 networks for reliable data transmission.
  • Industrial Automation: Utilized in industrial automation systems for communication between devices.
  • Building Automation: Used in building automation systems for controlling HVAC, lighting, and security systems.
  • Motor Control: Employed in motor control applications for communication between controllers and drives.
  • Networking: Suitable for various networking applications requiring robust data transmission.

Features:

  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Half-Duplex Operation: Supports half-duplex communication over a single twisted-pair cable.
  • High Data Rate: Capable of transmitting data at high rates.
  • Thermal Shutdown Protection: Protects the transceiver from damage due to overheating.
  • Short-Circuit Protection: Provides protection against short circuits on the transmission lines.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range.

Benefits:

  • Reliable Communication: Offers robust noise immunity, ensuring reliable data transmission in noisy environments.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Simplified Wiring: Half-duplex operation reduces the number of wires required for communication.
  • Protection Features: Thermal shutdown and short-circuit protection enhance the reliability of the system.
  • Versatile Applications: Suitable for a wide range of communication applications.

Additional Details:

The LMS1485IMX typically comes in a SOIC package. It is designed to meet or exceed the requirements of the RS-485 and RS-422 standards. The transceiver requires termination resistors on the transmission lines to minimize reflections and ensure reliable data transmission. Refer to the datasheet for specific details on termination requirements and application recommendations. This transceiver is a reliable solution for industrial communication networks needing robust and efficient data transfer.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
Maxim Integrated
IC QUAD LVDS LINE RECEIVER SOIC
Need more? Email Us
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess